☰
IS849
IS849
Active
Description:  OPTOISO 5KV 4CH TRANS 16DIP
Manufacturer:  Isocom Components
Datasheet:   IS849 Datasheet
History Price: $1.97
In Stock: 34880
IS849 Specification
Specification
Part No
IS849
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
15µs, 15µs (Max)
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
IS849 PDF Datasheet
IS849 Related Parts
IS829
IS829
Isocom Components
OPTOISO 5KV 2CH TRANS 8DIP
IS852X
IS852X
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS852XG
IS852XG
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS852XSM
IS852XSM
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS852XSMT&R
IS852XSMT&R
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS852SM
IS852SM
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS852G
IS852G
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS829SM
IS829SM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
IS852SMT&R
IS852SMT&R
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS829G
IS829G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
IS829SMT&R
IS829SMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
IS849G
IS849G
Isocom Components
16PIN TRANSISTOR OUTPUT, DUAL CH
IS849 Compare Parts
  • IS849 vs IS852
  • IS849 vs IS849SMT&R
  • IS849 vs IS849SM
  • IS849 vs IS849G
  • IS849 vs IS829SMT&R
  • IS849 vs IS829G
  • IS849 vs IS852SMT&R
  • IS849 vs IS829SM
  • IS849 vs IS852G
  • IS849 vs IS852SM
  • IS849 vs IS852XSMT&R
  • IS849 vs IS852XSM
  • IS849 vs IS852XG
  • IS849 vs IS852X
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.