☰
PS2505-4
PS2505-4
Active
Description:  16PIN AC INPUT, QUAD OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   PS2505-4 Datasheet
History Price: $0.7488
In Stock: 46000
PS2505-4 Specification
Specification
Part No
PS2505-4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PS2505-4 Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2505-4 Description
The CEL PS2505-4 is an optocoupler, also known as an opto-isolator, designed for various applications requiring electrical isolation between input and output circuits. This device is particularly useful in situations where it is necessary to separate different voltage levels or to protect sensitive components from high voltages. The PS2505-4 is known for its reliability, compact size, and versatility, making it suitable for a wide range of electronic applications.

## Key Features

1. Optical Isolation: The PS2505-4 provides excellent electrical isolation between its input and output, typically rated at 5,000 Vrms. This isolation helps protect sensitive components from voltage spikes and noise in the system.

2. Phototransistor Output: The device features a phototransistor output, which allows it to switch larger loads compared to traditional photodiode outputs. This makes it suitable for driving relays, transistors, and other components in various applications.

3. High Speed: The PS2505-4 is designed for high-speed operation, with a typical rise time of 10 µs and a fall time of 5 µs. This speed makes it suitable for applications requiring fast switching, such as data communication and signal processing.

4. Wide Operating Temperature Range: The device operates effectively over a wide temperature range, typically from -40°C to +100°C. This feature ensures reliable performance in various environmental conditions.

5. Compact Package: The PS2505-4 is available in a compact 4-pin DIP (Dual In-line Package) configuration, which is ideal for space-constrained designs. Its small footprint allows for easy integration into printed circuit boards (PCBs).

6. Low Input Current: The device requires a low input current to operate, typically around 5 mA, which helps reduce power consumption in applications where energy efficiency is critical.

7. High Gain: The PS2505-4 offers a high current transfer ratio (CTR), typically ranging from 50% to 600% at a specified input current. This high gain allows for effective signal transmission with minimal input power.

## Specifications

- Isolation Voltage: 5,000 Vrms
- Input Current (IF): Typically 5 mA (maximum 20 mA)
- Output Collector-Emitter Voltage (VCE): Maximum 30 V
- Output Current (IC): Maximum 50 mA
- Current Transfer Ratio (CTR): 50% to 600% (depending on input current)
- Rise Time (tr): Typically 10 µs
- Fall Time (tf): Typically 5 µs
- Operating Temperature Range: -40°C to +100°C
- Package Type: 4-pin DIP

## Applications

The CEL PS2505-4 is suitable for a variety of applications, including:

- Data Communication: Used in communication interfaces to isolate different voltage levels and protect sensitive components.
- Industrial Automation: Employed in control systems to provide isolation between control signals and high-voltage equipment.
- Power Supply Circuits: Utilized in switch-mode power supplies (SMPS) for feedback isolation and control.
- Signal Isolation: Used in sensor applications to isolate signals from the sensor to the processing unit.
- Consumer Electronics: Found in various consumer devices where electrical isolation is required for safety and performance.

## Conclusion

The CEL PS2505-4 optocoupler is a reliable and efficient solution for applications requiring electrical isolation between circuits. With its high-speed performance, wide operating temperature range, and compact design, it is well-suited for a variety of electronic applications, including data communication, industrial automation, and power supply circuits. Its ability to provide high isolation voltage and low input current makes it an excellent choice for engineers looking to enhance the safety and reliability of their designs. Whether used in consumer electronics or industrial systems, the PS2505-4 offers a dependable solution for signal isolation needs.
PS2505-4 Compare Parts
  • PS2505-4 vs PS2805C-1-A
  • PS2505-4 vs PS2811-4-A
  • PS2505-4 vs PS2815-1-A
  • PS2505-4 vs PS2833-1-A
  • PS2505-4 vs PS2805A-4-A
  • PS2505-4 vs PS2805C-4-A
  • PS2505-4 vs PS2805A-1-A
  • PS2505-4 vs PS2513-1-A
  • PS2505-4 vs PS2502L-1-F3-A
  • PS2505-4 vs PS2501-4-A
  • PS2505-4 vs PS2501AL-1-F3-A
  • PS2505-4 vs PS2501L-1-A
  • PS2505-4 vs PS2501L-1-F3-A
  • PS2505-4 vs PS2501L-4-A
  • PS2505-4 vs PS2502-1-A
  • PS2505-4 vs PS2502L-1-A
  • PS2505-4 vs PS2502L-4-A
  • PS2505-4 vs PS2503L-1-F3-A
  • PS2505-4 vs PS2505-1-A
  • PS2505-4 vs PS2505-4-A
  • PS2505-4 vs PS2505L-1-F3-A
  • PS2505-4 vs PS2502-4-A
  • PS2505-4 vs PS2501-1-A
  • PS2505-4 vs PS2513L-1-A
  • PS2505-4 vs PS2911-1-V-F3-L-AX
  • PS2505-4 vs PS2913-1-V-F3-K-AX
  • PS2505-4 vs PS2915-1-AX
  • PS2505-4 vs PS2913-1-F3-K-AX
  • PS2505-4 vs PS2833-4-A
  • PS2505-4 vs PS2911-1-AX
  • PS2505-4 vs PS2911-1-F3-L-AX
  • PS2505-4 vs PS2505L-4-A
  • PS2505-4 vs PS2801C-1-A
  • PS2505-4 vs PS2806-1-F3-A
  • PS2505-4 vs PS2806-4-F3-A
  • PS2505-4 vs PS2841-4A-AX
  • PS2505-4 vs PS2802-1-A
  • PS2505-4 vs PS2802-4-A
  • PS2505-4 vs PS2805-1-F3-A
  • PS2505-4 vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you