SFH618A-4XSM
SFH618A-4XSM
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
History Price: $0.16926
In Stock: 15600
SFH618A-4XSM Specification
Specification
Part No
SFH618A-4XSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SFH618A-4XSM Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH618A-4XSM Description
The Isocom Components SFH618A-4XSM is an optocoupler designed for a range of applications where electrical isolation is required between different parts of a system. This optocoupler utilizes a phototransistor output, offering efficient signal transmission between electrically isolated systems while minimizing the risk of noise and voltage spikes affecting sensitive components. It is particularly useful in industrial automation, consumer electronics, and communication equipment, where protection from high voltages and isolation between circuits are crucial.

## Key Features:

* Phototransistor Output: The SFH618A-4XSM utilizes a phototransistor as the output stage, allowing it to provide a high-speed, low-current switching solution for a wide range of digital and analog signals.

* Optical Isolation: The device features optical isolation between the input and output sides, providing protection from voltage spikes and ensuring signal integrity in noisy environments.

* Compact Package: The SFH618A-4XSM is available in a 4-pin SMD (Surface-Mount Device) package, making it suitable for compact designs and high-density PCBs.

* High-Speed Switching: The phototransistor output allows for fast switching speeds, with rise times typically around 5µs and fall times around 3µs. This makes it suitable for high-speed data transmission in digital circuits.

* Wide Operating Temperature Range: The SFH618A-4XSM can operate within a temperature range of -40°C to +85°C, making it suitable for use in industrial and outdoor applications where environmental conditions may vary.

* High Isolation Voltage: The device provides high input-output isolation with a breakdown voltage (Vio) typically rated at 5000V (min), which offers protection against high-voltage spikes and transients.

* Low Power Consumption: The optocoupler operates at a low forward current, which helps reduce power consumption in the circuit and makes it suitable for low-power devices.

## Electrical Characteristics:

* Input Current (IF): The typical forward current required for operation is 5mA, with a maximum of 10mA to drive the LED within the optocoupler. This ensures efficient operation while consuming minimal power.
* Collector-Emitter Voltage (Vce): The SFH618A-4XSM has a collector-emitter voltage of 30V, allowing it to handle low-voltage applications effectively.
* Current Transfer Ratio (CTR): The device has a current transfer ratio (CTR) in the range of 50% to 600% depending on the operating conditions. The high CTR ensures that the input current is effectively transferred to the output side, providing strong signal transfer with minimal loss.
* Output Saturation Voltage (Vce(sat)): The typical collector-emitter saturation voltage is 0.2V at a collector current of 10mA, providing a low-resistance path when the optocoupler is fully on, which is important for efficient switching.
* Input-Output Isolation Voltage (Viso): The device is designed to provide 5000V isolation between the input and output sides, ensuring that any voltage spikes or transients on one side do not affect the other, thus providing safety for sensitive components.
* Transfer Characteristics: The typical forward voltage across the LED is 1.2V at a current of 10mA, which is typical for optocoupler devices using an infrared LED.

## Mechanical Characteristics:

* Package Type: The SFH618A-4XSM comes in a SMD (Surface-Mount Device) package, making it ideal for automated assembly and compact designs where space is at a premium.
* Package Dimensions: The typical package size for the SFH618A-4XSM is approximately 4.5mm x 4.5mm x 2.1mm, which allows for integration into high-density surface-mount circuits.
* Pin Configuration: The SFH618A-4XSM has a 4-pin configuration:

* Pin 1: Anode of LED
* Pin 2: Cathode of LED
* Pin 3: Collector of phototransistor
* Pin 4: Emitter of phototransistor

## Thermal and Environmental Specifications:

* Operating Temperature: The device operates within a temperature range of -40°C to +85°C, making it suitable for a wide variety of environments, from industrial to automotive and consumer applications.
* Storage Temperature: The storage temperature range is -40°C to +125°C, which allows for safe handling and storage under various environmental conditions without affecting the device's integrity.
* Moisture Sensitivity Level (MSL): The SFH618A-4XSM typically has an MSL3 rating, which means it should be stored in dry conditions to avoid moisture absorption that could affect soldering during assembly.

## Applications:

The Isocom Components SFH618A-4XSM optocoupler is widely used in applications where electrical isolation is critical to protect components from high voltages or to prevent electrical noise interference. Some of the most common applications include:

1. Signal Isolation: The SFH618A-4XSM is commonly used to isolate signals between different parts of an electrical system, especially when a low-voltage logic system needs to communicate with a high-voltage or noisy system.
2. Switching Power Supplies: In SMPS (Switch Mode Power Supplies), the optocoupler is used to provide feedback from the output to the controller, ensuring voltage regulation while maintaining electrical isolation.
3. Microcontroller Interfacing: It can be used for interfacing between microcontrollers and other circuits, such as motor drivers or power control systems, where signal isolation is required to protect the microcontroller from noise or voltage spikes.
4. Data Communication: The SFH618A-4XSM is used in communication systems where electrical isolation is needed to protect circuits from high-voltage transients or noise, ensuring that signals are transmitted cleanly and without interference.
5. Industrial Control Systems: In industrial automation, the device can be used to isolate control signals from high-voltage systems such as motors, relays, or actuators, providing safety and reducing the risk of damage to sensitive electronics.
6. Relay Isolation: In systems that use solid-state relays, the optocoupler provides electrical isolation between the control circuit and the switching mechanism, ensuring that no high voltages affect the control side.

## Advantages:

* High Isolation Voltage: With a high input-output isolation voltage of 5000V, the SFH618A-4XSM offers excellent protection for sensitive components in harsh environments.
* Fast Switching: The device features fast switching speeds, which is crucial for applications requiring high-speed data transfer or rapid response times.
* Compact SMD Package: The small size and SMD configuration of the optocoupler make it suitable for modern, compact PCB designs where space is limited.
* Low Power Consumption: The optocoupler is designed for low power operation, which is beneficial in low-power or battery-powered devices, ensuring long operational life with minimal energy consumption.
* Wide Temperature Range: The wide operating temperature range of -40°C to +85°C makes it versatile for various environmental conditions, from automotive to industrial applications.

## Conclusion:

The Isocom Components SFH618A-4XSM is a highly efficient optocoupler with a phototransistor output, designed to provide electrical isolation in a wide range of applications. With its high isolation voltage, fast switching performance, and compact SMD package, it is ideal for signal isolation, data communication, and power supply feedback in high-voltage environments. Its wide operating temperature range and low power consumption make it suitable for use in industrial, automotive, and consumer electronics, where signal integrity and protection from electrical noise or voltage spikes are crucial.
SFH618A-4XSM Compare Parts
  • SFH618A-4XSM vs SFH1617A-2
  • SFH618A-4XSM vs SFH1617A-2X017T
  • SFH618A-4XSM vs SFH1617A-3
  • SFH618A-4XSM vs SFH6156-4X001T
  • SFH618A-4XSM vs SFH6156-3T
  • SFH618A-4XSM vs SFH615A-1X001
  • SFH618A-4XSM vs SFH6156-3T0
  • SFH618A-4XSM vs SFH6156-3X001
  • SFH618A-4XSM vs SFH6156-3X001T
  • SFH618A-4XSM vs SFH6156-4
  • SFH618A-4XSM vs SFH6156-4T
  • SFH618A-4XSM vs SFH615AA-X007
  • SFH618A-4XSM vs SFH1690ABT
  • SFH618A-4XSM vs SFH1690AT
  • SFH618A-4XSM vs SFH1690BT
  • SFH618A-4XSM vs SFH1690BT-X001
  • SFH618A-4XSM vs SFH1690CT
  • SFH618A-4XSM vs SFH601-2
  • SFH618A-4XSM vs SFH615A-1X017
  • SFH618A-4XSM vs SFH6345-X007T
  • SFH618A-4XSM vs SFH6345-X009
  • SFH618A-4XSM vs SFH6345-X009T
  • SFH618A-4XSM vs SFH6345-X017T
  • SFH618A-4XSM vs SFH6325-X017T
  • SFH618A-4XSM vs SFH617A-4
  • SFH618A-4XSM vs SFH628A-4X016
  • SFH618A-4XSM vs SFH615A-1X006
  • SFH618A-4XSM vs SFH628A-3X016
  • SFH618A-4XSM vs SFH628A-3X017
  • SFH618A-4XSM vs SFH628A-3X017T
  • SFH618A-4XSM vs SFH6326-X007
  • SFH618A-4XSM vs SFH628A-4
  • SFH618A-4XSM vs SFH6326-X001
  • SFH618A-4XSM vs SFH6315T
  • SFH618A-4XSM vs SFH6316T
  • SFH618A-4XSM vs SFH6318T
  • SFH618A-4XSM vs SFH6319T
  • SFH618A-4XSM vs SFH6325-X009T
  • SFH618A-4XSM vs SFH617A-4X016
  • SFH618A-4XSM vs SFH6186-5X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.