☰
TIL117
TIL117
Active
Description:  6PIN TRANSISTOR DETECTOR, SINGLE
Manufacturer:  Isocom Components
Datasheet:   TIL117 Datasheet
History Price: $0.19448
In Stock: 16320
TIL117 Specification
Specification
Part No
TIL117
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL117 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL117 Description
Overview of Texas Instruments TIL117

The TIL117 is a high-performance optoisolator (also known as an optocoupler) developed by Texas Instruments. It is designed to provide electrical isolation between input and output circuits, making it ideal for applications that require signal transmission while maintaining safety and integrity. The TIL117 features a GaAs (Gallium Arsenide) infrared LED coupled with a photodetector, ensuring efficient light coupling and reliable performance in various electronic systems.

Key Specifications

1. Isolation Voltage:
The TIL117 offers an isolation voltage of 5,000 Vrms, providing robust protection against electrical surges and noise, making it suitable for high-voltage applications.

2. Input Forward Current (IF):
The recommended forward current for the input LED is typically around 10 mA to 20 mA. This range allows for optimal performance while ensuring sufficient light output for the photodetector.

3. Output Current (IO):
The output current capability of the phototransistor can reach up to 50 mA, allowing the device to drive moderate loads directly or interface with other components in a circuit.

4. Current Transfer Ratio (CTR):
The TIL117 exhibits a current transfer ratio of 100% to 500% at an input current of 10 mA. This high CTR ensures effective signal transfer from the input side to the output side, enhancing overall system efficiency.

5. Operating Temperature Range:
The device operates over a wide temperature range from -40°C to +100°C, making it suitable for various industrial and commercial applications where temperature fluctuations may occur.

6. Rise and Fall Times:
The rise time is typically around 15 µs, while the fall time is approximately 8 µs when operating under specified conditions. These timing characteristics allow for reasonable switching speeds in digital applications.

7. Output Voltage (VO):
The output voltage swing can reach up to VCC - 1.5V when powered with a supply voltage (VCC) of up to 30V, providing flexibility in interfacing with different circuit designs.

8. Package Options:
The TIL117 is available in a standard DIP-4 package, which facilitates easy integration into various printed circuit boards (PCBs) while providing adequate thermal dissipation.

9. LED Wavelength:
The peak emission wavelength of the GaAs LED is approximately 950 nm, which ensures compatibility with common photodetectors used in optoisolators and enhances coupling efficiency.

10. Sustainability Features:
The TIL117 incorporates features that minimize power consumption during operation, contributing to energy-efficient designs.

Applications

The TIL117 optoisolator is widely used across multiple applications due to its reliable performance and electrical isolation capabilities:

- Industrial Automation: Employed in control systems where isolation between control signals and power circuits is essential.
- Data Communication: Used in communication interfaces where signal integrity must be preserved while protecting sensitive components from high voltages.
- Switching Power Supplies: Ideal for feedback control circuits in switch-mode power supplies that require isolation between primary and secondary sides.
- Medical Equipment: Provides electrical isolation in medical devices to ensure patient safety while allowing accurate signal transmission.
- Consumer Electronics: Utilized in devices like home appliances and audio equipment where noise immunity and safety are critical considerations.

Conclusion

The Texas Instruments TIL117 optoisolator stands out due to its combination of high isolation voltage, excellent current transfer ratio, and wide operating temperature range. Its design makes it suitable for various applications requiring reliable signal transmission while maintaining safety standards. Whether used in industrial automation or consumer electronics, the TIL117 provides engineers with a versatile solution that enhances system performance through effective electrical isolation.
TIL117 Compare Parts
  • TIL117 vs TIL117VM
  • TIL117 vs TIL195
  • TIL117 vs TIL921
  • TIL117 vs TIL300DCS
  • TIL117 vs TIL918B
  • TIL117 vs TIL921B
  • TIL117 vs TIL922
  • TIL117 vs TIL922B
  • TIL117 vs TIL923
  • TIL117 vs TIL925A
  • TIL117 vs TIL919
  • TIL117 vs TIL195A
  • TIL117 vs TIL195B
  • TIL117 vs TIL117M
  • TIL117 vs TIL117M
  • TIL117 vs TIL117SR2VM
  • TIL117 vs TIL113SM
  • TIL117 vs TIL111VM
  • TIL117 vs TIL113M
  • TIL117 vs TIL112
  • TIL117 vs TIL111VM
  • TIL117 vs TIL111SR2VM
  • TIL117 vs TIL111SVM
  • TIL117 vs TIL111TM
  • TIL117 vs TIL111TVM
  • TIL117 vs TIL111SD
  • TIL117 vs TIL111SR2M
  • TIL117 vs TIL111SM
  • TIL117 vs TIL111S
  • TIL117 vs TIL117TVM
  • TIL117 vs TIL111W
  • TIL117 vs TIL113
  • TIL117 vs TIL113300
  • TIL117 vs TIL113300W
  • TIL117 vs TIL1133S
  • TIL117 vs TIL1133SD
  • TIL117 vs TIL113S
  • TIL117 vs TIL113W
  • TIL117 vs TIL117FM
  • TIL117 vs TIL117FR2M
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.