TLP521-4XSM
TLP521-4XSM
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16SMD
Manufacturer:  Isocom Components
Datasheet:   TLP521-4XSM Datasheet
History Price: $1.85
In Stock: 37200
TLP521-4XSM Specification
Specification
Part No
TLP521-4XSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
55V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
-
TLP521-4XSM PDF Datasheet
TLP521-4XSM Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP521-4XSM Description
The Isocom Components TLP521-4XSM is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. This component is particularly useful in environments where signal integrity and safety are paramount, such as in industrial automation, telecommunications, and consumer electronics. Below is a detailed overview of the TLP521-4XSM, including its specifications and features.

## Overview

The TLP521-4XSM is a quad-channel optocoupler, meaning it contains four independent optically coupled channels in a single package. This design allows for efficient use of board space while providing multiple isolation paths. The device utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the detector, ensuring reliable performance and fast switching speeds.

## Key Specifications

1. Isolation Voltage:
- The TLP521-4XSM offers a high isolation voltage of up to 5000 Vrms, providing excellent protection against voltage spikes and ensuring safety in high-voltage applications.

2. Input Forward Current (IF):
- The recommended input forward current is typically around 10 mA, allowing for efficient operation while minimizing power consumption.

3. Output Collector Current (IC):
- The maximum output collector current is rated at 50 mA per channel, making it suitable for driving loads directly in various applications.

4. Voltage Ratings:
- The output collector-emitter voltage (VCE) is rated at 80 V, which allows the optocoupler to handle a wide range of output voltages.

5. Switching Speed:
- The TLP521-4XSM features a fast switching speed, with a rise time (tr) of approximately 10 µs and a fall time (tf) of about 5 µs. This makes it suitable for high-speed data transmission applications.

6. Temperature Range:
- The operating temperature range is typically from -40°C to +100°C, allowing the device to function reliably in harsh environments.

7. Package Type:
- The TLP521-4XSM is available in a compact DIP-16 package, which is suitable for through-hole mounting. This package design facilitates easy integration into various circuit designs.

8. Common Mode Rejection Ratio (CMRR):
- The device exhibits a high common mode rejection ratio, which is essential for maintaining signal integrity in noisy environments.

## Features

- Quad-Channel Design: The four independent channels allow for multiple signals to be isolated and transmitted simultaneously, reducing the need for multiple components.
- High Reliability: The use of GaAs technology ensures long-term reliability and stability, making it suitable for critical applications.
- Low Power Consumption: The TLP521-4XSM is designed to operate with low input current, contributing to overall energy efficiency in the system.
- Versatile Applications: This optocoupler is ideal for use in switching power supplies, microcontroller interfacing, signal isolation, and data communication systems.

## Applications

The TLP521-4XSM is widely used in various applications, including:

- Industrial Automation: For isolating control signals in PLCs and other automation equipment.
- Telecommunications: In data communication systems where signal integrity and isolation are crucial.
- Consumer Electronics: Used in devices requiring isolation between high-voltage and low-voltage circuits.
- Medical Equipment: For ensuring patient safety by isolating sensitive electronic components from high-voltage circuits.

## Conclusion

The Isocom Components TLP521-4XSM is a versatile and reliable quad-channel optocoupler that provides excellent electrical isolation and performance for a wide range of applications. Its high isolation voltage, fast switching speeds, and low power consumption make it an ideal choice for modern electronic designs that require safety and efficiency. As industries continue to evolve towards more integrated and automated solutions, components like the TLP521-4XSM will play a critical role in ensuring reliable and safe operation across various applications.
TLP521-4XSM Compare Parts
  • TLP521-4XSM vs TLP785(D4-TP6,F
  • TLP521-4XSM vs TLP620X
  • TLP521-4XSM vs TLP620-2X
  • TLP521-4XSM vs TLP621-4X
  • TLP521-4XSM vs TLP590B(C,F)
  • TLP521-4XSM vs TLP591B(C,F)
  • TLP521-4XSM vs TLP620(F)
  • TLP521-4XSM vs TLP621XGB
  • TLP521-4XSM vs TLP621X
  • TLP521-4XSM vs TLP621XSM
  • TLP521-4XSM vs TLP785F(D4GLT7,F
  • TLP521-4XSM vs TLP785F(GB-LF7,F
  • TLP521-4XSM vs TLP785F(GB-TP7,F
  • TLP521-4XSM vs TLP785F(GR-TP7,F
  • TLP521-4XSM vs TLP785(BL,F)
  • TLP521-4XSM vs TLP785(BLL-LF6,F
  • TLP521-4XSM vs TLP785(BLL-TP6,F
  • TLP521-4XSM vs TLP785F(YH-TP7,F
  • TLP521-4XSM vs TLP785(D4-GR,F
  • TLP521-4XSM vs TLP785F(TP7,F
  • TLP521-4XSM vs TLP785F(LF7,F
  • TLP521-4XSM vs TLP785F(Y-LF7,F
  • TLP521-4XSM vs TLP785F(Y-TP7,F
  • TLP521-4XSM vs TLP785F(YH-LF7,F
  • TLP521-4XSM vs TLP785(GRL-TP6,F
  • TLP521-4XSM vs TLP785(GR,F)
  • TLP521-4XSM vs TLP785(GR-LF6,F
  • TLP521-4XSM vs TLP785(GR-TP6,F)
  • TLP521-4XSM vs TLP785(Y,F)
  • TLP521-4XSM vs TLP785(GRL,F
  • TLP521-4XSM vs TLP785(GB-LF6,F
  • TLP521-4XSM vs TLP785(TP6,F)
  • TLP521-4XSM vs TLP785(GRH-TP6,F)
  • TLP521-4XSM vs TLP785(D4GH-T6,F
  • TLP521-4XSM vs TLP785(D4GL-T6,F
  • TLP521-4XSM vs TLP785(GB-TP6,F
  • TLP521-4XSM vs TLP785(D4YH-T6,F
  • TLP521-4XSM vs TLP785(F)
  • TLP521-4XSM vs TLP785(GB,F)
  • TLP521-4XSM vs TLP785F(D4BLF7,F
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you