☰
TLP521GR
TLP521GR
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
Datasheet:   TLP521GR Datasheet
History Price: $0.27898
In Stock: 8160
TLP521GR Specification
Specification
Part No
TLP521GR
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLP521GR Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP521GR Compare Parts
  • TLP521GR vs TLP785(D4-TP6,F
  • TLP521GR vs TLP620X
  • TLP521GR vs TLP620-2X
  • TLP521GR vs TLP621-4X
  • TLP521GR vs TLP590B(C,F)
  • TLP521GR vs TLP591B(C,F)
  • TLP521GR vs TLP620(F)
  • TLP521GR vs TLP621XGB
  • TLP521GR vs TLP621X
  • TLP521GR vs TLP621XSM
  • TLP521GR vs TLP785F(D4GLT7,F
  • TLP521GR vs TLP785F(GB-LF7,F
  • TLP521GR vs TLP785F(GB-TP7,F
  • TLP521GR vs TLP785F(GR-TP7,F
  • TLP521GR vs TLP785(BL,F)
  • TLP521GR vs TLP785(BLL-LF6,F
  • TLP521GR vs TLP785(BLL-TP6,F
  • TLP521GR vs TLP785F(YH-TP7,F
  • TLP521GR vs TLP785(D4-GR,F
  • TLP521GR vs TLP785F(TP7,F
  • TLP521GR vs TLP785F(LF7,F
  • TLP521GR vs TLP785F(Y-LF7,F
  • TLP521GR vs TLP785F(Y-TP7,F
  • TLP521GR vs TLP785F(YH-LF7,F
  • TLP521GR vs TLP785(GRL-TP6,F
  • TLP521GR vs TLP785(GR,F)
  • TLP521GR vs TLP785(GR-LF6,F
  • TLP521GR vs TLP785(GR-TP6,F)
  • TLP521GR vs TLP785(Y,F)
  • TLP521GR vs TLP785(GRL,F
  • TLP521GR vs TLP785(GB-LF6,F
  • TLP521GR vs TLP785(TP6,F)
  • TLP521GR vs TLP785(GRH-TP6,F)
  • TLP521GR vs TLP785(D4GH-T6,F
  • TLP521GR vs TLP785(D4GL-T6,F
  • TLP521GR vs TLP785(GB-TP6,F
  • TLP521GR vs TLP785(D4YH-T6,F
  • TLP521GR vs TLP785(F)
  • TLP521GR vs TLP785(GB,F)
  • TLP521GR vs TLP785F(D4BLF7,F
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.