TLP621XBL
TLP621XBL
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
Datasheet:   TLP621XBL Datasheet
History Price: $0.14586
In Stock: 15200
TLP621XBL Specification
Specification
Part No
TLP621XBL
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLP621XBL Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP621XBL Description

## Overview of Isocom Components TLP621XBL

The TLP621XBL is a high-performance optoisolator produced by Isocom Components. It is designed to provide electrical isolation between two circuits while allowing signal transmission through optical means. This device is ideal for applications where isolation from electrical noise and voltage differences is crucial.

## Description of the Device

## Structure and Operation

The TLP621XBL consists of a light-emitting diode (LED) and a phototransistor, both housed in a single package. The LED, when forward-biased, emits infrared light. This light is detected by the phototransistor located on the opposite side of the package. When the phototransistor receives the light, it turns on and allows current to flow through it. This mechanism ensures electrical isolation between the input and output circuits while allowing signal transmission.

## Key Features

1. Galvanic Isolation:
The TLP621XBL provides galvanic isolation between the input and output circuits, typically up to 5000V. This isolation protects against potential differences and reduces the risk of damage from electrical surges or noise.

2. High-Speed Switching:
The device is designed for high-speed operation, with a typical response time of up to 2 µs. This makes it suitable for applications requiring fast signal transmission and high-speed digital communication.

3. Low Power Consumption:
The TLP621XBL operates with low power consumption, contributing to overall system efficiency. The LED typically operates at a forward current of up to 20 mA, which is relatively low compared to other optoisolators.

4. Wide Operating Voltage Range:
The device is capable of operating over a range of voltages, making it versatile for different applications. The LED operates with a typical forward voltage of 1.15V to 1.65V.

5. High Noise Immunity:
The TLP621XBL is designed to provide high immunity to electrical noise, ensuring stable and reliable operation even in noisy environments. This is crucial for maintaining signal integrity in industrial and automation applications.

## Technical Specifications

- Isolation Voltage: Up to 5000V
- Response Time (Tp): Typically 2 µs
- LED Forward Current (If): Up to 20 mA
- Collector Current (Ic): Up to 50 mA
- Collector-Emitter Voltage (Vce): Up to 35V
- Operating Temperature Range: From -40°C to +100°C

## Common Applications

1. Circuit Interfacing:
The TLP621XBL is often used to interface circuits operating at different voltages or signal levels. It protects sensitive circuits from high voltages and potential damage by providing electrical isolation.

2. Control Circuit Protection:
It is employed to safeguard control and signal circuits from high voltages and electrical disturbances, enhancing system reliability and safety.

3. Switching Systems:
The device is used in switching applications to control relays or other switching devices, providing isolation between the control signal and the load.

4. Industrial Automation:
In industrial automation systems, the TLP621XBL is used to isolate control circuits from power circuits, improving the robustness and longevity of the system.

5. Power Supply Monitoring:
The optoisolator is used to monitor and control power supply circuits, ensuring adequate isolation to prevent damage from overvoltage or other electrical issues.

## Conclusion

The TLP621XBL from Isocom Components is a versatile and reliable optoisolator designed for effective electrical isolation and high-speed signal transmission. Its compact structure, combined with excellent performance characteristics and advanced protection features, makes it an ideal choice for a wide range of industrial and electronic applications.
TLP621XBL Compare Parts
  • TLP621XBL vs TLP785(D4-TP6,F
  • TLP621XBL vs TLP620X
  • TLP621XBL vs TLP620-2X
  • TLP621XBL vs TLP621-4X
  • TLP621XBL vs TLP590B(C,F)
  • TLP621XBL vs TLP591B(C,F)
  • TLP621XBL vs TLP620(F)
  • TLP621XBL vs TLP621XGB
  • TLP621XBL vs TLP621X
  • TLP621XBL vs TLP621XSM
  • TLP621XBL vs TLP785F(D4GLT7,F
  • TLP621XBL vs TLP785F(GB-LF7,F
  • TLP621XBL vs TLP785F(GB-TP7,F
  • TLP621XBL vs TLP785F(GR-TP7,F
  • TLP621XBL vs TLP785(BL,F)
  • TLP621XBL vs TLP785(BLL-LF6,F
  • TLP621XBL vs TLP785(BLL-TP6,F
  • TLP621XBL vs TLP785F(YH-TP7,F
  • TLP621XBL vs TLP785(D4-GR,F
  • TLP621XBL vs TLP785F(TP7,F
  • TLP621XBL vs TLP785F(LF7,F
  • TLP621XBL vs TLP785F(Y-LF7,F
  • TLP621XBL vs TLP785F(Y-TP7,F
  • TLP621XBL vs TLP785F(YH-LF7,F
  • TLP621XBL vs TLP785(GRL-TP6,F
  • TLP621XBL vs TLP785(GR,F)
  • TLP621XBL vs TLP785(GR-LF6,F
  • TLP621XBL vs TLP785(GR-TP6,F)
  • TLP621XBL vs TLP785(Y,F)
  • TLP621XBL vs TLP785(GRL,F
  • TLP621XBL vs TLP785(GB-LF6,F
  • TLP621XBL vs TLP785(TP6,F)
  • TLP621XBL vs TLP785(GRH-TP6,F)
  • TLP621XBL vs TLP785(D4GH-T6,F
  • TLP621XBL vs TLP785(D4GL-T6,F
  • TLP621XBL vs TLP785(GB-TP6,F
  • TLP621XBL vs TLP785(D4YH-T6,F
  • TLP621XBL vs TLP785(F)
  • TLP621XBL vs TLP785(GB,F)
  • TLP621XBL vs TLP785F(D4BLF7,F
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you