4N37S-TA1
4N37S-TA1
Active
Description:  OPTOISO 1.5KV TRANS W/BASE 6SMD
Manufacturer:  Lite-On Inc
Datasheet:   4N37S-TA1 Datasheet
History Price: $0.51
In Stock: 41600
4N37S-TA1 Specification
Specification
Part No
4N37S-TA1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
4N3X
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1500Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N37S-TA1 PDF Datasheet
4N37S-TA1 Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N37S-TA1 Compare Parts
  • 4N37S-TA1 vs 4N33300W
  • 4N37S-TA1 vs 4N36VM
  • 4N37S-TA1 vs 4N36TVM
  • 4N37S-TA1 vs 4N36TM
  • 4N37S-TA1 vs 4N36SVM
  • 4N37S-TA1 vs 4N36SR2VM
  • 4N37S-TA1 vs 4N32SVM
  • 4N37S-TA1 vs 4N33-X000
  • 4N37S-TA1 vs 4N33-X00
  • 4N37S-TA1 vs 4N32SD
  • 4N37S-TA1 vs 4N32S
  • 4N37S-TA1 vs 4N32300W
  • 4N37S-TA1 vs 4N36S
  • 4N37S-TA1 vs 4N32W
  • 4N37S-TA1 vs 4N30300W
  • 4N37S-TA1 vs 4N30(SHORT,F)
  • 4N37S-TA1 vs 4N31S
  • 4N37S-TA1 vs 4N32-X001
  • 4N37S-TA1 vs 4N32-X000
  • 4N37S-TA1 vs 4N32(SHORT,F)
  • 4N37S-TA1 vs 4N31W
  • 4N37S-TA1 vs 4N313SD
  • 4N37S-TA1 vs 4N30W
  • 4N37S-TA1 vs 4N36SD
  • 4N37S-TA1 vs 4N37300
  • 4N37S-TA1 vs 4N37M_F132
  • 4N37S-TA1 vs 4N37FVM
  • 4N37S-TA1 vs 4N37FR2VM
  • 4N37S-TA1 vs 4N37FR2M
  • 4N37S-TA1 vs 4N37FM
  • 4N37S-TA1 vs 4N373SD
  • 4N37S-TA1 vs 4N37300W
  • 4N37S-TA1 vs 4N37SD
  • 4N37S-TA1 vs 4N37(SHORT-TP5,F)
  • 4N37S-TA1 vs 4N37(SHORT,F)
  • 4N37S-TA1 vs 4N37
  • 4N37S-TA1 vs 4N36W
  • 4N37S-TA1 vs 4N373S
  • 4N37S-TA1 vs 4N38(SHORT,F)
  • 4N37S-TA1 vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.