CNY17F1300W
CNY17F1300W
Obsolete
Description:  OPTOISOLATOR 5.3KV TRANS 6-DIP
Manufacturer:  onsemi
Datasheet:   CNY17F1300W Datasheet
History Price: Obsolete
In Stock: 17200
CNY17F1300W Specification
Specification
Part No
CNY17F1300W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
1µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
CNY17F1300W PDF Datasheet
CNY17F1300W Related Parts
CNY174SVM
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F1300W Compare Parts
  • CNY17F1300W vs CNY173W
  • CNY17F1300W vs CNY173TM
  • CNY17F1300W vs CNY173SD
  • CNY17F1300W vs CNY173S
  • CNY17F1300W vs CNY173M_F132
  • CNY17F1300W vs CNY17F13SD
  • CNY17F1300W vs CNY173FR2VM
  • CNY17F1300W vs CNY174300W
  • CNY17F1300W vs CNY173FM
  • CNY17F1300W vs CNY1733SD
  • CNY17F1300W vs CNY1733S
  • CNY17F1300W vs CNY173300W
  • CNY17F1300W vs CNY173300
  • CNY17F1300W vs CNY173FVM
  • CNY17F1300W vs CNY174W
  • CNY17F1300W vs CNY17F13S
  • CNY17F1300W vs CNY17F1300
  • CNY17F1300W vs CNY17F1
  • CNY17F1300W vs CNY174
  • CNY17F1300W vs CNY174300
  • CNY17F1300W vs CNY174TM
  • CNY17F1300W vs CNY174SD
  • CNY17F1300W vs CNY174S
  • CNY17F1300W vs CNY1743SD
  • CNY17F1300W vs CNY1743S
  • CNY17F1300W vs CNY172W
  • CNY17F1300W vs CNY1713SD
  • CNY17F1300W vs CNY171SD
  • CNY17F1300W vs CNY171S
  • CNY17F1300W vs CNY171FVM
  • CNY17F1300W vs CNY171FR2VM
  • CNY17F1300W vs CNY173
  • CNY17F1300W vs CNY171FM
  • CNY17F1300W vs CNY172
  • CNY17F1300W vs CNY1713S
  • CNY17F1300W vs CNY171300W
  • CNY17F1300W vs CNY171300
  • CNY17F1300W vs CNY171FR2M
  • CNY17F1300W vs CNY172FM
  • CNY17F1300W vs CNY17F1S
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you