LTV-3120S-TA
LTV-3120S-TA
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 24800
LTV-3120S-TA Specification
Specification
Part No
LTV-3120S-TA
Category
Isolators Gate Drivers
Manufacturer
Lite-On Inc
Series
LTV-3120
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
Pulse Width Distortion (Max)
120ns
Rise / Fall Time (Typ)
42ns, 50ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.37V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
cUR, IEC/EN/DIN, UR
LTV-3120S-TA PDF Datasheet
LTV-3120S-TA Related Parts
LTV-3120
LTV-3120
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3120S-TA1
LTV-3120S-TA1
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150
LTV-3150
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3150-L
LTV-3150-L
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3150S-TA1
LTV-3150S-TA1
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150S
LTV-3150S
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3120M
LTV-3120M
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3120S
LTV-3120S
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150-L-M
LTV-3150-L-M
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3150-L-S-TA1
LTV-3150-L-S-TA1
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150M
LTV-3150M
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-155E
LTV-155E
Lite-On Inc
OPTOISO 3750VDC GATE DRIVER 5SOP
LTV-3120S-TA Compare Parts
  • LTV-3120S-TA vs LTV-3150S-TA1
  • LTV-3120S-TA vs LTV-3150-L
  • LTV-3120S-TA vs LTV-3150
  • LTV-3120S-TA vs LTV-3120S-TA1
  • LTV-3120S-TA vs LTV-3120
  • LTV-3120S-TA vs LTV-3150-L-S
  • LTV-3120S-TA vs LTV-155E
  • LTV-3120S-TA vs LTV-3150M
  • LTV-3120S-TA vs LTV-3150-L-S-TA1
  • LTV-3120S-TA vs LTV-3150-L-M
  • LTV-3120S-TA vs LTV-3120S
  • LTV-3120S-TA vs LTV-3120M
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller