☰
4N35300
4N35300
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N35300 Datasheet
History Price: Obsolete
In Stock: 21840
4N35300 Specification
Specification
Part No
4N35300
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N35300 PDF Datasheet
4N35300 Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N35300 Compare Parts
  • 4N35300 vs 4N33300W
  • 4N35300 vs 4N36VM
  • 4N35300 vs 4N36TVM
  • 4N35300 vs 4N36TM
  • 4N35300 vs 4N36SVM
  • 4N35300 vs 4N36SR2VM
  • 4N35300 vs 4N32SVM
  • 4N35300 vs 4N33-X000
  • 4N35300 vs 4N33-X00
  • 4N35300 vs 4N32SD
  • 4N35300 vs 4N32S
  • 4N35300 vs 4N32300W
  • 4N35300 vs 4N36S
  • 4N35300 vs 4N32W
  • 4N35300 vs 4N30300W
  • 4N35300 vs 4N30(SHORT,F)
  • 4N35300 vs 4N31S
  • 4N35300 vs 4N32-X001
  • 4N35300 vs 4N32-X000
  • 4N35300 vs 4N32(SHORT,F)
  • 4N35300 vs 4N31W
  • 4N35300 vs 4N313SD
  • 4N35300 vs 4N30W
  • 4N35300 vs 4N36SD
  • 4N35300 vs 4N37300
  • 4N35300 vs 4N37M_F132
  • 4N35300 vs 4N37FVM
  • 4N35300 vs 4N37FR2VM
  • 4N35300 vs 4N37FR2M
  • 4N35300 vs 4N37FM
  • 4N35300 vs 4N373SD
  • 4N35300 vs 4N37300W
  • 4N35300 vs 4N37SD
  • 4N35300 vs 4N37(SHORT-TP5,F)
  • 4N35300 vs 4N37(SHORT,F)
  • 4N35300 vs 4N37
  • 4N35300 vs 4N36W
  • 4N35300 vs 4N373S
  • 4N35300 vs 4N38(SHORT,F)
  • 4N35300 vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!