☰
4N35SM
4N35SM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N35SM Datasheet
History Price: $0.78
In Stock: 12240
4N35SM Specification
Specification
Part No
4N35SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N35SM PDF Datasheet
4N35SM Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N35SM Description
The onsemi 4N35SM is a high-performance optocoupler designed for electrical isolation and signal transfer between high-voltage and low-voltage circuits. It integrates a gallium arsenide infrared emitting diode (LED) with a phototransistor in a single package, providing optical isolation to prevent ground loops, reduce noise coupling, and enhance system safety in industrial, consumer, and automotive applications. The 4N35SM is designed for linear and switching signal transmission, combining reliable isolation with fast response and low input drive requirements. The device is particularly suitable for microcontroller interfaces, signal isolation in AC mains circuits, and general-purpose isolation in analog and digital systems.

## Device Overview

The 4N35SM features a phototransistor output optically coupled to a gallium arsenide infrared LED. The input LED is driven by a low forward current, typically 10 mA, which activates the output phototransistor, providing a proportional current output that can drive logic-level circuits or amplifier stages. The device is packaged in a 6-pin surface-mount configuration with standard pin spacing, optimized for PCB layout and automated assembly. It offers high isolation voltage, low input-output capacitance, and robust performance across a wide temperature range, making it suitable for industrial and commercial applications requiring electrical separation.

The device provides optically isolated signal transmission with a maximum collector-emitter voltage of 30 V and collector current up to 50 mA, allowing direct interface with low-voltage circuits. It supports input-to-output isolation of up to 5000 VRMS, ensuring safety in systems handling AC mains or high-voltage DC lines. The 4N35SM is compliant with safety standards for reinforced isolation, enabling use in medical and industrial systems where high-voltage isolation is mandatory.

## Electrical Characteristics

The input LED has a forward voltage of 1.2 V to 1.4 V at a typical forward current of 10 mA, with maximum forward current rating of 60 mA. Reverse voltage rating is 6 V, protecting the LED against miswiring or transient reverse voltage conditions. Input capacitance is negligible, allowing high-speed switching without significant signal degradation.

The output phototransistor features a collector-emitter voltage (VCEO) rating of 30 V and a maximum collector current (IC) of 50 mA. Collector-emitter saturation voltage (VCE(sat)) is typically 0.2 V at IC = 2 mA and IF = 10 mA, enabling low-voltage logic-level switching. Dark current is minimal, typically 100 nA at VCE = 20 V, providing low off-state leakage. The current transfer ratio (CTR), which defines the phototransistor output current relative to the input LED current, typically ranges from 50% to 600% depending on the operating temperature and LED drive conditions, ensuring sufficient drive capability for logic circuits or microcontroller inputs.

The device supports a total input-output isolation voltage of 5000 VRMS for one minute, providing high safety margins against transients and surges in industrial and consumer electronics applications. The input-output capacitance is approximately 0.6 pF, minimizing coupling of high-frequency noise and allowing precise signal isolation.

## Switching Performance

The 4N35SM is optimized for switching applications with turn-on time (ton) typically 3 μs and turn-off time (toff) of 30 μs at IF = 10 mA and IC = 2 mA, making it suitable for low- to moderate-speed digital signal isolation. Storage time of the phototransistor is minimized through careful device design, ensuring reproducible switching and accurate timing in control circuits.

The device can be used in linear isolation applications as well, with low input-output capacitance and low dark current maintaining fidelity of small analog signals. Frequency response is sufficient for control signal isolation in microcontroller or logic systems operating up to tens of kilohertz, while maintaining robust electrical separation between input and output circuits.

## Thermal and Packaging Characteristics

The 4N35SM is housed in a 6-pin surface-mount package with thermal considerations designed for low-power operation. Maximum junction temperature is 100°C, and storage temperature ranges from -55°C to +125°C. Power dissipation is limited to 150 mW at 25°C, adequate for low- and moderate-power isolation tasks. The compact package supports high-density PCB layouts and automated pick-and-place assembly for efficient mass production.

The optocoupler’s package minimizes parasitic capacitance and inductance, supporting both digital and analog signal integrity while providing reinforced isolation between input and output. The device is fully encapsulated to protect against moisture, dust, and mechanical stress, ensuring reliability in harsh operating conditions.

## Key Specifications Summary

* Device Type: Optocoupler with phototransistor output
* Input LED Forward Voltage (VF): 1.2–1.4 V typical @ IF = 10 mA
* Maximum Input Forward Current (IF): 60 mA
* Reverse Voltage (VR): 6 V
* Output Collector-Emitter Voltage (VCEO): 30 V
* Output Collector Current (IC): 50 mA
* Collector-Emitter Saturation Voltage (VCE(sat)): 0.2 V typical @ IC = 2 mA, IF = 10 mA
* Dark Current (ICEO): 100 nA typical @ VCE = 20 V
* Current Transfer Ratio (CTR): 50%–600% depending on operating conditions
* Isolation Voltage: 5000 VRMS for 1 minute
* Input-Output Capacitance: 0.6 pF typical
* Turn-On Time (ton): 3 μs typical
* Turn-Off Time (toff): 30 μs typical
* Storage Temperature: -55°C to +125°C
* Operating Junction Temperature: 0°C to +100°C
* Package: 6-pin surface-mount
* Power Dissipation: 150 mW typical

## Applications

The onsemi 4N35SM is suitable for microcontroller interface isolation, AC mains signal isolation, relay driving, switch-mode power supplies, industrial control circuits, medical equipment requiring reinforced isolation, and general-purpose optically isolated digital signal transmission. Its combination of high isolation voltage, low input current requirement, and reliable switching performance allows safe and efficient separation of high-voltage and low-voltage circuits.

## Conclusion

The 4N35SM from onsemi is a versatile optocoupler offering high-voltage isolation, low input drive requirements, and fast switching for digital and analog signal applications. Its phototransistor output provides reliable signal transfer with low saturation voltage and wide current transfer ratio, supporting both logic and linear applications. The device’s compact surface-mount package, robust thermal performance, and reinforced isolation make it ideal for industrial, automotive, and consumer electronics requiring safe and efficient electrical separation.
4N35SM Compare Parts
  • 4N35SM vs 4N33300W
  • 4N35SM vs 4N36VM
  • 4N35SM vs 4N36TVM
  • 4N35SM vs 4N36TM
  • 4N35SM vs 4N36SVM
  • 4N35SM vs 4N36SR2VM
  • 4N35SM vs 4N32SVM
  • 4N35SM vs 4N33-X000
  • 4N35SM vs 4N33-X00
  • 4N35SM vs 4N32SD
  • 4N35SM vs 4N32S
  • 4N35SM vs 4N32300W
  • 4N35SM vs 4N36S
  • 4N35SM vs 4N32W
  • 4N35SM vs 4N30300W
  • 4N35SM vs 4N30(SHORT,F)
  • 4N35SM vs 4N31S
  • 4N35SM vs 4N32-X001
  • 4N35SM vs 4N32-X000
  • 4N35SM vs 4N32(SHORT,F)
  • 4N35SM vs 4N31W
  • 4N35SM vs 4N313SD
  • 4N35SM vs 4N30W
  • 4N35SM vs 4N36SD
  • 4N35SM vs 4N37300
  • 4N35SM vs 4N37M_F132
  • 4N35SM vs 4N37FVM
  • 4N35SM vs 4N37FR2VM
  • 4N35SM vs 4N37FR2M
  • 4N35SM vs 4N37FM
  • 4N35SM vs 4N373SD
  • 4N35SM vs 4N37300W
  • 4N35SM vs 4N37SD
  • 4N35SM vs 4N37(SHORT-TP5,F)
  • 4N35SM vs 4N37(SHORT,F)
  • 4N35SM vs 4N37
  • 4N35SM vs 4N36W
  • 4N35SM vs 4N373S
  • 4N35SM vs 4N38(SHORT,F)
  • 4N35SM vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!