☰
4N403SD
4N403SD
Obsolete
Description:  OPTOISOLATOR 5.3KV SCR 6SMD
Manufacturer:  onsemi
Datasheet:   4N403SD Datasheet
History Price: Obsolete
In Stock: 24760
4N403SD Specification
Specification
Part No
4N403SD
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
SCR
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
14mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
1mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
UR, VDE
4N403SD PDF Datasheet
4N403SD Related Parts
4N40SD
4N40SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40300W
4N40300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N403S
4N403S
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40S
4N40S
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40W
4N40W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N40
4N40
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N40300
4N40300
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N403SD Compare Parts
  • 4N403SD vs 4N40S
  • 4N403SD vs 4N403S
  • 4N403SD vs 4N40300W
  • 4N403SD vs 4N40SD
  • 4N403SD vs 4N40300
  • 4N403SD vs 4N40
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.