☰
6N136SDVM
6N136SDVM
Active
Description:  OPTOISO 5KV TRANS W/BASE 8SMD
Manufacturer:  onsemi
Datasheet:   6N136SDVM Datasheet
History Price: $1.86
In Stock: 14720
6N136SDVM Specification
Specification
Part No
6N136SDVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
250ns, 260ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N136SDVM PDF Datasheet
6N136SDVM Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SVM
6N136SVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM Description
Overview of onsemi 6N136SDVM

The onsemi 6N136SDVM is a high-speed optocoupler designed for various applications requiring electrical isolation between input and output. This device is particularly useful in data communication, signal isolation, and interfacing between different voltage levels. The 6N136SDVM features a phototransistor output, which allows for fast switching speeds and reliable performance in a compact package.

Key Specifications

- Isolation Voltage: The 6N136SDVM offers an isolation voltage of 5000 VRMS, ensuring robust electrical isolation between the input and output sides.
- Input Current (IF): The recommended input current for optimal performance is typically around 10 mA. The device can operate with a minimum input current of 1 mA.
- Output Current (IC): The maximum output current is rated at 50 mA, allowing for sufficient drive capability in various applications.
- Collector-Emitter Voltage (VCE): The maximum collector-emitter voltage is 80 V, which provides flexibility in interfacing with different voltage levels.
- Switching Speed: The 6N136SDVM boasts a fast switching speed with a rise time of approximately 10 µs and a fall time of about 5 µs, making it suitable for high-speed data transmission.
- Temperature Range: The operating temperature range is from -40°C to +100°C, allowing for use in a wide variety of environments and applications.

Package and Pin Configuration

The 6N136SDVM is available in a DIP-8 package, which is compact and easy to integrate into various circuit designs. The pin configuration includes:

1. Anode of the LED
2. Cathode of the LED
3. Collector of the phototransistor
4. Emitter of the phototransistor
5. Ground
6. VCC (Supply Voltage)
7. Output
8. Not connected (NC)

Applications

The 6N136SDVM is widely used in applications such as:

- Data Communication: It is ideal for isolating signals in communication systems, ensuring that high-speed data can be transmitted without electrical interference.
- Microcontroller Interfacing: The optocoupler can be used to interface microcontrollers with high-voltage systems, providing safety and protection for sensitive components.
- Switching Power Supplies: It is often employed in power supply circuits to provide feedback and control while maintaining isolation between the high-voltage and low-voltage sides.
- Industrial Automation: The device is suitable for use in industrial control systems, where reliable signal isolation is critical for safety and performance.

Advantages

- High Isolation Voltage: The 5000 VRMS isolation voltage ensures safety and reliability in high-voltage applications.
- Fast Switching Speed: With its quick response times, the 6N136SDVM is capable of handling high-speed data signals effectively.
- Wide Operating Temperature Range: The ability to operate in extreme temperatures makes it versatile for various environments.
- Compact Size: The DIP-8 package allows for easy integration into both new designs and existing systems.

In summary, the onsemi 6N136SDVM is a versatile and reliable optocoupler that meets the demands of modern electronic applications requiring isolation and fast signal transmission. Its robust specifications and wide range of applications make it a popular choice among engineers and designers.
6N136SDVM Compare Parts
  • 6N136SDVM vs 6N139#060
  • 6N136SDVM vs 6N135#020
  • 6N136SDVM vs 6N139#520
  • 6N136SDVM vs 6N139#320
  • 6N136SDVM vs 6N135#300
  • 6N136SDVM vs 6N135#500
  • 6N136SDVM vs 6N138#020
  • 6N136SDVM vs 6N138#300
  • 6N136SDVM vs 6N139#020
  • 6N136SDVM vs 6N136WV
  • 6N136SDVM vs 6N136W
  • 6N136SDVM vs 6N136V
  • 6N136SDVM vs 6N136V
  • 6N136SDVM vs 6N136WV
  • 6N136SDVM vs 6N136SD
  • 6N136SDVM vs 6N138
  • 6N136SDVM vs 6N138
  • 6N136SDVM vs 6N138
  • 6N136SDVM vs 6N136SV
  • 6N136SDVM vs 6N135WV
  • 6N136SDVM vs 6N138-X009
  • 6N136SDVM vs 6N136S
  • 6N136SDVM vs 6N136F
  • 6N136SDVM vs 6N136
  • 6N136SDVM vs 6N136SDV
  • 6N136SDVM vs 6N138SDV
  • 6N136SDVM vs 6N139(F)
  • 6N136SDVM vs 6N139
  • 6N136SDVM vs 6N138WV
  • 6N136SDVM vs 6N138W
  • 6N136SDVM vs 6N138-X007
  • 6N136SDVM vs 6N138SV
  • 6N136SDVM vs 6N138-X007T
  • 6N136SDVM vs 6N138SD
  • 6N136SDVM vs 6N138S
  • 6N136SDVM vs 6N138F
  • 6N136SDVM vs 6N138-X009T
  • 6N136SDVM vs 6N135W
  • 6N136SDVM vs 6N138V
  • 6N136SDVM vs 6N136
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much