☰
74OL6000SD
74OL6000SD
Obsolete
Description:  OPTOISO 5.3KV PUSH PULL 6SOIC
Manufacturer:  onsemi
Datasheet:   74OL6000SD Datasheet
History Price: Obsolete
In Stock: 47320
74OL6000SD Specification
Specification
Part No
74OL6000SD
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
OPTOLOGIC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5300Vrms
Common Mode Transient Immunity (Min)
5kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
40 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
45ns, 5ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
74OL6000SD PDF Datasheet
74OL6000SD Related Parts
74OL6001W
74OL6001W
onsemi
OPTOISO 5.3KV PUSH PULL 6DIP
74OL6010
74OL6010
onsemi
OPTOISO 5.3KV OPN COLLECTOR 6DIP
74OL6010300
74OL6010300
onsemi
OPTOISO 5.3KV OPN COLLECTOR 6DIP
74OL6010300W
74OL6010300W
onsemi
OPTOISO 5.3KV OPN COLLECTOR 6DIP
74OL60103S
74OL60103S
onsemi
OPTOISO 5.3KV OPEN COLL 6SOIC
74OL60103SD
74OL60103SD
onsemi
OPTOISO 5.3KV OPEN COLL 6SOIC
74OL6010S
74OL6010S
onsemi
OPTOISO 5.3KV OPEN COLL 6SOIC
74OL6010W
74OL6010W
onsemi
OPTOISO 5.3KV OPN COLLECTOR 6DIP
74OL6010SD
74OL6010SD
onsemi
OPTOISO 5.3KV OPEN COLL 6SOIC
74OL6000W
74OL6000W
onsemi
OPTOISO 5.3KV PUSH PULL 6DIP
74OL6000
74OL6000
onsemi
OPTOISO 5.3KV PUSH PULL 6DIP
74OL6000300
74OL6000300
onsemi
OPTOISO 5.3KV PUSH PULL 6DIP
74OL6000SD Compare Parts
  • 74OL6000SD vs 74OL6011W
  • 74OL6000SD vs 74OL6011SD
  • 74OL6000SD vs 74OL6011S
  • 74OL6000SD vs 74OL60113S
  • 74OL6000SD vs 74OL6011300
  • 74OL6000SD vs 74OL6011
  • 74OL6000SD vs 74OL6001300W
  • 74OL6000SD vs 74OL6001300
  • 74OL6000SD vs 74OL60113SD
  • 74OL6000SD vs 74OL6001
  • 74OL6000SD vs 74OL6000S
  • 74OL6000SD vs 74OL60003S
  • 74OL6000SD vs 74OL6000300W
  • 74OL6000SD vs 74OL6000300
  • 74OL6000SD vs 74OL6000
  • 74OL6000SD vs 74OL6000W
  • 74OL6000SD vs 74OL6010SD
  • 74OL6000SD vs 74OL6010W
  • 74OL6000SD vs 74OL6010S
  • 74OL6000SD vs 74OL60103SD
  • 74OL6000SD vs 74OL60103S
  • 74OL6000SD vs 74OL6010300W
  • 74OL6000SD vs 74OL6010300
  • 74OL6000SD vs 74OL6010
  • 74OL6000SD vs 74OL6001W
  • 74OL6000SD vs 74OL6001SD
  • 74OL6000SD vs 74OL6001S
  • 74OL6000SD vs 74OL60013SD
  • 74OL6000SD vs 74OL60013S
  • 74OL6000SD vs 74OL60003SD
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend