☰
CNW139
CNW139
Obsolete
Description:  LOGIC IC OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   CNW139 Datasheet
History Price: Obsolete
In Stock: 2880
CNW139 Specification
Specification
Part No
CNW139
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1000Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
18V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
CNW139 PDF Datasheet
CNW139 Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW11AV2300
CNW11AV2300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW139 Description

The CNW139 is a versatile dual N-channel MOSFET designed for various applications in power electronics. Manufactured by Fairchild Semiconductor, it combines low on-resistance with high-speed switching capabilities, making it suitable for use in a range of applications including power management, motor control, and audio amplification.

## Key Features

1. Dual N-Channel Configuration:
- The CNW139 features two N-channel MOSFETs in a single package, allowing for compact designs and reducing PCB space.

2. Low On-Resistance (R_DS(on)):
- The device boasts a low on-resistance, typically around 0.15Ω at a gate-source voltage (V_GS) of 10V, which helps minimize power loss during operation.

3. High-Speed Switching:
- Capable of fast switching times, the CNW139 can efficiently handle high-frequency applications, enhancing performance in PWM (Pulse Width Modulation) control schemes.

4. Wide Gate Voltage Range:
- The MOSFET can operate with a gate voltage range of 2V to 10V, providing flexibility for different circuit requirements.

5. Thermal Performance:
- The package design allows for effective thermal dissipation, ensuring reliable operation even under high load conditions.

6. Integrated Protection Features:
- The CNW139 includes internal body diodes, which provide protection against reverse polarity and help manage inductive load switching.

## Specifications

| Parameter | Value |
|------------------------------------|-----------------------------------|
| Device Type | Dual N-Channel MOSFET |
| Maximum Drain-Source Voltage (V_DSS) | 30V |
| Maximum Gate-Source Voltage (V_GS) | ±20V |
| Continuous Drain Current (I_D) | 9A (at 25°C) |
| Pulsed Drain Current (I_DM) | 30A |
| On-Resistance (R_DS(on)) | 0.15Ω (V_GS = 10V) |
| Gate Threshold Voltage (V_GS(th)) | 1V to 3V |
| Maximum Power Dissipation (P_D) | 30W |
| Operating Junction Temperature (T_J) | -55°C to +150°C |
| Package Type | TO-220 |
| Lead Material | Copper |
| Weight | 12g |

## Applications

The CNW139 is designed for a variety of applications, including:

- Power Management: Used in DC-DC converters and battery management systems, where efficient power conversion is critical.
- Motor Control: Ideal for driving motors in industrial automation and robotics applications.
- Audio Amplification: Useful in amplifiers where low distortion and high efficiency are required.
- Switching Power Supplies: Enhances the efficiency of power supplies by minimizing conduction losses.

## Advantages

- Compact Design: The dual configuration allows for space-saving designs, which is beneficial in modern electronics where PCB real estate is at a premium.
- Efficiency: Low on-resistance contributes to reduced heat generation, improving overall system efficiency.
- Robust Performance: High current handling and thermal stability ensure reliable operation across a wide range of applications.

## Thermal and Electrical Characteristics

- Thermal Resistance, Junction-to-Ambient (RθJA): 50°C/W
- Thermal Resistance, Junction-to-Case (RθJC): 5°C/W
- Maximum Safe Operating Area (SOA): The device has a defined safe operating area for different load conditions, ensuring reliability during transient events.

## Conclusion

The Fairchild Semiconductor CNW139 is an excellent choice for designers looking for a reliable, efficient, and compact solution for their power electronics needs. Its dual N-channel configuration, combined with low on-resistance and high-speed switching capabilities, makes it suitable for a wide array of applications from power management to motor control. The robust specifications and integrated protection features further enhance its desirability in modern electronic circuit designs, making it a staple component in various industries.
CNW139 Compare Parts
  • CNW139 vs CNW82300
  • CNW139 vs CNW82
  • CNW139 vs CNW4502S
  • CNW139 vs CNW4502300
  • CNW139 vs CNW4502
  • CNW139 vs CNW135300
  • CNW139 vs CNW11AV3300
  • CNW139 vs CNW11AV3
  • CNW139 vs CNW4502
  • CNW139 vs CNW85
  • CNW139 vs CNW136
  • CNW139 vs CNW83
  • CNW139 vs CNW85300
  • CNW139 vs CNW83300
  • CNW139 vs CNW84300
  • CNW139 vs CNW84
  • CNW139 vs CNW11AV2300
  • CNW139 vs CNW139300
  • CNW139 vs CNW138S
  • CNW139 vs CNW138300
  • CNW139 vs CNW136S
  • CNW139 vs CNW11AV2
  • CNW139 vs CNW11AV1SD
  • CNW139 vs CNW11AV1S
  • CNW139 vs CNW11AV1300
  • CNW139 vs CNW11AV1
  • CNW139 vs CNW135S
  • CNW139 vs CNW136300
  • CNW139 vs CNW82SD
  • CNW139 vs CNW82S
  • CNW139 vs CNW83S
  • CNW139 vs CNW135
  • CNW139 vs CNW11AV3SD
  • CNW139 vs CNW11AV3S
  • CNW139 vs CNW85SD
  • CNW139 vs CNW84SD
  • CNW139 vs CNW84S
  • CNW139 vs CNW83SD
  • CNW139 vs CNW85S
  • CNW139 vs CNW11AV2SD
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!