☰
CNW11AV2
CNW11AV2
Obsolete
Description:  OPTOISOLATOR TRANS OUT 6-DIP
Manufacturer:  onsemi
Datasheet:   CNW11AV2 Datasheet
History Price: Obsolete
In Stock: 14800
CNW11AV2 Specification
Specification
Part No
CNW11AV2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
CNW11AV2 PDF Datasheet
CNW11AV2 Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW139
CNW139
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW11AV2 Compare Parts
  • CNW11AV2 vs CNW82300
  • CNW11AV2 vs CNW82
  • CNW11AV2 vs CNW4502S
  • CNW11AV2 vs CNW4502300
  • CNW11AV2 vs CNW4502
  • CNW11AV2 vs CNW135300
  • CNW11AV2 vs CNW11AV3300
  • CNW11AV2 vs CNW11AV3
  • CNW11AV2 vs CNW4502
  • CNW11AV2 vs CNW85
  • CNW11AV2 vs CNW136
  • CNW11AV2 vs CNW83
  • CNW11AV2 vs CNW85300
  • CNW11AV2 vs CNW83300
  • CNW11AV2 vs CNW84300
  • CNW11AV2 vs CNW84
  • CNW11AV2 vs CNW11AV2300
  • CNW11AV2 vs CNW139
  • CNW11AV2 vs CNW139300
  • CNW11AV2 vs CNW139
  • CNW11AV2 vs CNW138S
  • CNW11AV2 vs CNW138300
  • CNW11AV2 vs CNW136S
  • CNW11AV2 vs CNW11AV1SD
  • CNW11AV2 vs CNW11AV1S
  • CNW11AV2 vs CNW11AV1300
  • CNW11AV2 vs CNW11AV1
  • CNW11AV2 vs CNW135S
  • CNW11AV2 vs CNW136300
  • CNW11AV2 vs CNW82SD
  • CNW11AV2 vs CNW82S
  • CNW11AV2 vs CNW83S
  • CNW11AV2 vs CNW135
  • CNW11AV2 vs CNW11AV3SD
  • CNW11AV2 vs CNW11AV3S
  • CNW11AV2 vs CNW85SD
  • CNW11AV2 vs CNW84SD
  • CNW11AV2 vs CNW84S
  • CNW11AV2 vs CNW83SD
  • CNW11AV2 vs CNW85S
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality