☰
CNX48USD
CNX48USD
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   CNX48USD Datasheet
History Price: Obsolete
In Stock: 26240
CNX48USD Specification
Specification
Part No
CNX48USD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
350% @ 500礎
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3.5µs, 36µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
CNX48USD PDF Datasheet
CNX48USD Related Parts
CNX35UW
CNX35UW
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
CNX36U
CNX36U
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
CNX36U300
CNX36U300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
CNX38U300W
CNX38U300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
CNX38U3S
CNX38U3S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
CNX38US
CNX38US
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
CNX38U3SD
CNX38U3SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
CNX48US
CNX48US
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
CNX39USD
CNX39USD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
CNX39UW
CNX39UW
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
CNX48U300W
CNX48U300W
onsemi
OPTOISO 5.3KV DARL W/BASE 6DIP
CNX39U3SD
CNX39U3SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
CNX48USD Compare Parts
  • CNX48USD vs CNX36U300W
  • CNX48USD vs CNX36U3SD
  • CNX48USD vs CNX36US
  • CNX48USD vs CNX36USD
  • CNX48USD vs CNX36UW
  • CNX48USD vs CNX35U300W
  • CNX48USD vs CNX39U300W
  • CNX48USD vs CNX39U300
  • CNX48USD vs CNX39U
  • CNX48USD vs CNX38UW
  • CNX48USD vs CNX38USD
  • CNX48USD vs CNX39US
  • CNX48USD vs CNX48U3S
  • CNX48USD vs CNX83AW
  • CNX48USD vs CNX83A300W
  • CNX48USD vs CNX82AW
  • CNX48USD vs CNX82A300W
  • CNX48USD vs CNX48UW
  • CNX48USD vs CNX39U3S
  • CNX48USD vs CNX48U3SD
  • CNX48USD vs CNX39U3SD
  • CNX48USD vs CNX48U300W
  • CNX48USD vs CNX39UW
  • CNX48USD vs CNX39USD
  • CNX48USD vs CNX48US
  • CNX48USD vs CNX38U3SD
  • CNX48USD vs CNX38US
  • CNX48USD vs CNX38U3S
  • CNX48USD vs CNX38U300W
  • CNX48USD vs CNX36U300
  • CNX48USD vs CNX36U
  • CNX48USD vs CNX35UW
  • CNX48USD vs CNX38U
  • CNX48USD vs CNX38U300
  • CNX48USD vs CNX35US
  • CNX48USD vs CNX35U3S
  • CNX48USD vs CNX35U300
  • CNX48USD vs CNX35U
  • CNX48USD vs CNX35USD
  • CNX48USD vs CNX35U3SD
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast