☰
FOD0708R2
FOD0708R2
Obsolete
Description:  OPTOISO 2.5KV PUSH PULL 8SO
Manufacturer:  onsemi
Datasheet:   FOD0708R2 Datasheet
History Price: Obsolete
In Stock: 12400
FOD0708R2 Specification
Specification
Part No
FOD0708R2
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
2 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
Rise / Fall Time (Typ)
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD0708R2 PDF Datasheet
FOD0708R2 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD0708R2 Compare Parts
  • FOD0708R2 vs FOD8163SD
  • FOD0708R2 vs FOD8163S
  • FOD0708R2 vs FOD816300W
  • FOD0708R2 vs FOD816300
  • FOD0708R2 vs FOD260LT
  • FOD0708R2 vs FOD2200TV
  • FOD0708R2 vs FOD2200SDV
  • FOD0708R2 vs FOD2200T
  • FOD0708R2 vs FOD063L
  • FOD0708R2 vs FOD2200SD
  • FOD0708R2 vs FOD2200S
  • FOD0708R2 vs FOD2200
  • FOD0708R2 vs FOD2200
  • FOD0708R2 vs FOD0738R2
  • FOD0708R2 vs FOD0738R1
  • FOD0708R2 vs FOD0738
  • FOD0708R2 vs FOD0738
  • FOD0708R2 vs FOD0708
  • FOD0708R2 vs FOD060LR1
  • FOD0708R2 vs FOD2200SV
  • FOD0708R2 vs FOD0708R1
  • FOD0708R2 vs FOD260LSV
  • FOD0708R2 vs FOD2712A
  • FOD0708R2 vs FOD0710R2
  • FOD0708R2 vs FOD0710
  • FOD0708R2 vs FOD3150SD
  • FOD0708R2 vs FOD3182
  • FOD0708R2 vs FOD0720
  • FOD0708R2 vs FOD060LR2
  • FOD0708R2 vs FOD260LSD
  • FOD0708R2 vs FOD060L
  • FOD0708R2 vs FOD0710
  • FOD0708R2 vs FOD260LSD
  • FOD0708R2 vs FOD0720R2
  • FOD0708R2 vs FOD260LS
  • FOD0708R2 vs FOD260LS
  • FOD0708R2 vs FOD260L
  • FOD0708R2 vs FOD260L
  • FOD0708R2 vs FOD2200V
  • FOD0708R2 vs FOD0721R2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend