☰
FOD070LR1
FOD070LR1
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8SOIC
Manufacturer:  onsemi
Datasheet:   FOD070LR1 Datasheet
History Price: Obsolete
In Stock: 32600
FOD070LR1 Specification
Specification
Part No
FOD070LR1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
400% @ 500礎
Current Transfer Ratio (Max)
7000% @ 500礎
Turn On / Turn Off Time (Typ)
3µs, 50µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD070LR1 PDF Datasheet
FOD070LR1 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD070LR1 Description
Introduction to onsemi FOD070LR1

The onsemi FOD070LR1 is an optoisolator designed for high-voltage isolation applications. It is a part of onsemi's extensive range of optoelectronic devices, which are widely used in various electronic systems, including industrial automation, power management, and communication systems. The FOD070LR1 is particularly known for its ability to provide electrical isolation while enabling signal transmission, making it essential for protecting sensitive components from high voltages.

Key Specifications

- Isolation Voltage: 5000 Vrms (minimum)
- Input Current (IF): 5 mA (typical)
- Output Current (IO): 50 mA (maximum)
- Collector-Emitter Voltage (VCE): 80 V (maximum)
- Switching Speed: 30 µs (typical rise time), 30 µs (typical fall time)
- Operating Temperature Range: -40°C to +100°C
- Package Type: DIP-4 or surface mount SOIC-4
- Power Dissipation: 150 mW (maximum)

Functional Overview

The FOD070LR1 features a gallium arsenide (GaAs) infrared LED as the input device and a phototransistor as the output device. When current flows through the LED, it emits infrared light, which is detected by the phototransistor, allowing for signal transmission across an isolation barrier. This design ensures that high voltages on the output side do not affect the input side, providing essential protection for microcontrollers and other sensitive components.

Performance Characteristics

The performance of the FOD070LR1 is characterized by several key metrics:

- High Isolation Voltage: With an isolation voltage rating of 5000 Vrms, this optoisolator can effectively separate high-voltage circuits from low-voltage control circuits.
- Fast Switching Speed: The typical switching times of 30 µs for both rise and fall times make it suitable for applications requiring quick response times.
- Wide Operating Temperature Range: The -40°C to +100°C temperature range allows the FOD070LR1 to be used in harsh environments without compromising performance.

Applications

The versatility of the FOD070LR1 makes it suitable for a wide range of applications:

1. Industrial Automation: Used in motor control circuits and PLC inputs where electrical isolation is critical.
2. Power Supply Control: Ideal for feedback circuits in switch-mode power supplies to ensure safe operation.
3. Data Communication: Employed in isolated communication interfaces to protect against voltage spikes.
4. Consumer Electronics: Utilized in appliances where safety and reliability are paramount.

Design Considerations

When integrating the FOD070LR1 into a circuit design, several factors should be considered:

- Input Current Limiting Resistor: A resistor must be used in series with the LED to limit the input current according to specifications.
- Load Resistor on Output Side: To ensure proper operation of the phototransistor, an appropriate load resistor should be selected based on the desired output current.
- PCB Layout: Proper PCB layout techniques should be employed to minimize noise and ensure reliable operation, especially in high-frequency applications.

Conclusion

The onsemi FOD070LR1 is a robust optoisolator that offers excellent performance characteristics suited for various high-voltage isolation applications. Its high isolation voltage, fast switching speed, and wide operating temperature range make it an ideal choice for engineers looking to enhance safety and reliability in their designs. Whether used in industrial automation or consumer electronics, the FOD070LR1 provides essential functionality that helps protect sensitive components from potentially damaging electrical interference.
FOD070LR1 Compare Parts
  • FOD070LR1 vs FOD2743CT
  • FOD070LR1 vs FOD2743CT
  • FOD070LR1 vs FOD2743CSV
  • FOD070LR1 vs FOD2743CSDV
  • FOD070LR1 vs FOD617B300
  • FOD070LR1 vs FOD2743CSD
  • FOD070LR1 vs FOD2743CV
  • FOD070LR1 vs FOD2743CS
  • FOD070LR1 vs FOD2743C
  • FOD070LR1 vs FOD2743C
  • FOD070LR1 vs FOD2711
  • FOD070LR1 vs FOD270LT
  • FOD070LR1 vs FOD617A300W
  • FOD070LR1 vs FOD617B
  • FOD070LR1 vs FOD617AW
  • FOD070LR1 vs FOD617ASD
  • FOD070LR1 vs FOD617AS
  • FOD070LR1 vs FOD2743CTV
  • FOD070LR1 vs FOD617A3S
  • FOD070LR1 vs FOD2743CV
  • FOD070LR1 vs FOD617A300
  • FOD070LR1 vs FOD617A300
  • FOD070LR1 vs FOD617A
  • FOD070LR1 vs FOD270L
  • FOD070LR1 vs FOD617A3SD
  • FOD070LR1 vs FOD617D
  • FOD070LR1 vs FOD617DSD
  • FOD070LR1 vs FOD617DS
  • FOD070LR1 vs FOD617D3SD
  • FOD070LR1 vs FOD617D3S
  • FOD070LR1 vs FOD617D300W
  • FOD070LR1 vs FOD270LSD
  • FOD070LR1 vs FOD617CW
  • FOD070LR1 vs FOD617CSD
  • FOD070LR1 vs FOD617CS
  • FOD070LR1 vs FOD617C3S
  • FOD070LR1 vs FOD617D300
  • FOD070LR1 vs FOD073LR1
  • FOD070LR1 vs FOD617B300W
  • FOD070LR1 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!