☰
FOD0710
FOD0710
Active
Description:  OPTOISO 3.75KV PUSH PULL 8SO
Manufacturer:  onsemi
Datasheet:   FOD0710 Datasheet
History Price: $4.97
In Stock: 5160
FOD0710 Specification
Specification
Part No
FOD0710
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
12.5Mbps
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Rise / Fall Time (Typ)
5ns, 4.5ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD0710 PDF Datasheet
FOD0710 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD0710 Description
The onsemi FOD0710 is a high-speed optocoupler designed for isolating high-voltage circuits from low-voltage control electronics. It integrates an infrared emitting diode (LED) and a photodetector in a single package with galvanic isolation, suitable for industrial, consumer, and power electronics applications. The device provides fast switching performance, low input current requirement, and high common-mode transient immunity (CMTI), making it ideal for driving MOSFETs and IGBTs in isolated gate driver applications.

## Functional Description

The FOD0710 consists of an LED input optically coupled to a photodetector output stage, which typically includes a photodiode and a high-gain amplifier. The output provides a logic-level signal that mirrors the input LED state. The device allows electrical isolation between input and output circuits, supporting safe operation in systems where high voltage transients or differing ground potentials exist. It is designed for digital input and output interfacing with microcontrollers, logic gates, or power transistors.

## Electrical Characteristics

* Input LED Forward Voltage (VF): 1.2 V typical at IF = 10 mA; ensures low voltage drop across the input.
* Input Forward Current (IF): Recommended 10–20 mA for reliable operation; maximum 60 mA.
* Input Reverse Voltage (VR): 5 V maximum; exceeding this may damage the LED.
* Output Collector-Emitter Voltage (VCEO): 80 V maximum; suitable for switching low- to medium-voltage loads.
* Output Collector Current (IC): Maximum 50 mA continuous; adequate for driving logic-level gates or gate driver circuits.
* Supply Voltage (VCC) for output stage: Not required; output transistor operates in open-collector configuration for flexible interfacing.
* Current Transfer Ratio (CTR): 50% to 600% at IF = 10 mA, VCE = 5 V, indicating high efficiency in converting input LED current to output transistor conduction.
* Output Saturation Voltage (VCE(sat)): 0.3 V typical at IF = 10 mA, IC = 2 mA; low voltage drop ensures efficient logic level signaling.

## Switching Characteristics

* Propagation Delay (tpHL, tpLH): 0.1 μs typical; ensures high-speed response suitable for PWM or fast switching applications.
* Rise and Fall Time (tr, tf): 0.05 μs typical, supporting high-frequency operation with minimal signal distortion.
* Maximum Switching Frequency: Up to 100 kHz or more in practical applications depending on load conditions, making it suitable for power conversion and motor control circuits.

## Isolation and Reliability

* Isolation Voltage (Viso): 3750 Vrms for 1 minute; allows safe separation between high-voltage power stages and low-voltage control circuits.
* Creepage and Clearance: Optimized for PCB layouts to meet IEC 60950-1 and related safety standards.
* Common-Mode Transient Immunity (CMTI): 15 kV/μs minimum; device maintains logic integrity under fast voltage transients on high-voltage lines.
* Temperature Range: -40°C to +100°C operating, supporting automotive, industrial, and consumer environments.

## Package and Mechanical Specifications

* Package Type: 6-pin DIP (Dual In-line Package) or SOIC (depending on variant), compatible with through-hole or surface-mount PCB designs.
* Lead Spacing: Standard 2.54 mm pitch for DIP, facilitating breadboard prototyping and PCB assembly.
* Weight: Approximately 0.2 g; lightweight and suitable for compact assemblies.
* Soldering: Compatible with standard reflow or wave solder processes; the device meets moisture sensitivity level 1 (unlimited floor life).

## Functional Features

* High-Speed Logic Isolation: Propagation delays under 0.1 μs allow digital isolation in fast control loops.
* Open-Collector Output: Allows wired-OR logic, level shifting, or direct interface to MOSFET/IGBT gate drivers.
* High Current Transfer Ratio: Wide CTR range provides design flexibility for different load and drive current conditions.
* Robust Electrical Isolation: Maintains isolation under high-voltage transients and common-mode noise conditions.
* Low Input Current Requirements: Reduces drive power from microcontrollers or logic circuits.
* Compact and Reliable: Small package size with epoxy encapsulation ensures mechanical robustness and long-term reliability.

## Typical Applications

* Isolated Gate Drivers: Drives MOSFETs and IGBTs in isolated power converters, motor controllers, and switch-mode power supplies.
* Industrial Automation: Provides galvanic isolation between control logic and high-power actuators.
* Microcontroller Interfacing: Protects sensitive low-voltage MCU inputs from high-voltage system disturbances.
* Signal Isolation: Ensures data integrity in digital communication between different voltage domains.
* Power Electronics: Suitable for DC-DC converters, inverters, UPS systems, and LED drivers requiring isolated control signals.
* Automotive Systems: Can be used in ignition modules, electric vehicle power electronics, and sensor isolation circuits.

## Design Considerations

* LED Drive Current: Select input resistor to achieve recommended IF without exceeding maximum rating.
* Load Considerations: Ensure output transistor does not exceed maximum IC, and use pull-up resistor to compatible voltage for logic interfacing.
* PCB Layout: Minimize trace length between input and output to reduce parasitic capacitance and maximize switching speed.
* Thermal Management: Even though the device dissipates minimal power, consider airflow or copper planes for high-frequency repetitive switching to maintain reliability.
* Safety Compliance: Design for creepage and clearance distances in accordance with IEC standards, especially in high-voltage applications.

## Summary

The onsemi FOD0710 is a high-speed optocoupler providing galvanic isolation with fast response, high CTR, and strong common-mode transient immunity. With a maximum isolation voltage of 3750 Vrms, propagation delay below 0.1 μs, and operating temperature range from -40°C to +100°C, it is suitable for isolated gate driving, industrial control, signal isolation, and power electronics applications. Its open-collector output, low input drive requirement, and compact package make it a reliable and versatile component for safely interfacing low-voltage control circuits with high-voltage systems.
FOD0710 Compare Parts
  • FOD0710 vs FOD8163SD
  • FOD0710 vs FOD8163S
  • FOD0710 vs FOD816300W
  • FOD0710 vs FOD816300
  • FOD0710 vs FOD260LT
  • FOD0710 vs FOD2200TV
  • FOD0710 vs FOD2200SDV
  • FOD0710 vs FOD2200T
  • FOD0710 vs FOD063L
  • FOD0710 vs FOD2200SD
  • FOD0710 vs FOD2200S
  • FOD0710 vs FOD2200
  • FOD0710 vs FOD2200
  • FOD0710 vs FOD0738R2
  • FOD0710 vs FOD0738R1
  • FOD0710 vs FOD0738
  • FOD0710 vs FOD0738
  • FOD0710 vs FOD0708R2
  • FOD0710 vs FOD0708
  • FOD0710 vs FOD060LR1
  • FOD0710 vs FOD2200SV
  • FOD0710 vs FOD0708R1
  • FOD0710 vs FOD260LSV
  • FOD0710 vs FOD2712A
  • FOD0710 vs FOD0710R2
  • FOD0710 vs FOD3150SD
  • FOD0710 vs FOD3182
  • FOD0710 vs FOD0720
  • FOD0710 vs FOD060LR2
  • FOD0710 vs FOD260LSD
  • FOD0710 vs FOD060L
  • FOD0710 vs FOD260LSD
  • FOD0710 vs FOD0720R2
  • FOD0710 vs FOD260LS
  • FOD0710 vs FOD260LS
  • FOD0710 vs FOD260L
  • FOD0710 vs FOD260L
  • FOD0710 vs FOD2200V
  • FOD0710 vs FOD0721R2
  • FOD0710 vs FOD0721
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay