☰
FOD2200V
FOD2200V
Active
Description:  OPTOISO 5KV TRI-STATE 8DIP
Manufacturer:  onsemi
Datasheet:   FOD2200V Datasheet
History Price: Active
In Stock: 39440
FOD2200V Specification
Specification
Part No
FOD2200V
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Tri-State
Current - Output / Channel
25 mA
Data Rate
2.5MBd
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Rise / Fall Time (Typ)
80ns, 25ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FOD2200V PDF Datasheet
FOD2200V Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD2200V Compare Parts
  • FOD2200V vs FOD8163SD
  • FOD2200V vs FOD8163S
  • FOD2200V vs FOD816300W
  • FOD2200V vs FOD816300
  • FOD2200V vs FOD260LT
  • FOD2200V vs FOD2200TV
  • FOD2200V vs FOD2200SDV
  • FOD2200V vs FOD2200T
  • FOD2200V vs FOD063L
  • FOD2200V vs FOD2200SD
  • FOD2200V vs FOD2200S
  • FOD2200V vs FOD2200
  • FOD2200V vs FOD2200
  • FOD2200V vs FOD0738R2
  • FOD2200V vs FOD0738R1
  • FOD2200V vs FOD0738
  • FOD2200V vs FOD0738
  • FOD2200V vs FOD0708R2
  • FOD2200V vs FOD0708
  • FOD2200V vs FOD060LR1
  • FOD2200V vs FOD2200SV
  • FOD2200V vs FOD0708R1
  • FOD2200V vs FOD260LSV
  • FOD2200V vs FOD2712A
  • FOD2200V vs FOD0710R2
  • FOD2200V vs FOD0710
  • FOD2200V vs FOD3150SD
  • FOD2200V vs FOD3182
  • FOD2200V vs FOD0720
  • FOD2200V vs FOD060LR2
  • FOD2200V vs FOD260LSD
  • FOD2200V vs FOD060L
  • FOD2200V vs FOD0710
  • FOD2200V vs FOD260LSD
  • FOD2200V vs FOD0720R2
  • FOD2200V vs FOD260LS
  • FOD2200V vs FOD260LS
  • FOD2200V vs FOD260L
  • FOD2200V vs FOD260L
  • FOD2200V vs FOD0721R2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend