☰
FOD250LSD
FOD250LSD
Obsolete
Description:  OPTOISO 5KV TRANS W/BASE 8SMD
Manufacturer:  onsemi
Datasheet:   FOD250LSD Datasheet
History Price: Obsolete
In Stock: 14080
FOD250LSD Specification
Specification
Part No
FOD250LSD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
1µs, 1µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
7V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
FOD250LSD PDF Datasheet
FOD250LSD Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD250LSD Compare Parts
  • FOD250LSD vs FOD2743CT
  • FOD250LSD vs FOD2743CT
  • FOD250LSD vs FOD2743CSV
  • FOD250LSD vs FOD2743CSDV
  • FOD250LSD vs FOD617B300
  • FOD250LSD vs FOD2743CSD
  • FOD250LSD vs FOD2743CV
  • FOD250LSD vs FOD2743CS
  • FOD250LSD vs FOD2743C
  • FOD250LSD vs FOD2743C
  • FOD250LSD vs FOD2711
  • FOD250LSD vs FOD270LT
  • FOD250LSD vs FOD617A300W
  • FOD250LSD vs FOD617B
  • FOD250LSD vs FOD617AW
  • FOD250LSD vs FOD617ASD
  • FOD250LSD vs FOD617AS
  • FOD250LSD vs FOD2743CTV
  • FOD250LSD vs FOD617A3S
  • FOD250LSD vs FOD2743CV
  • FOD250LSD vs FOD617A300
  • FOD250LSD vs FOD617A300
  • FOD250LSD vs FOD617A
  • FOD250LSD vs FOD270L
  • FOD250LSD vs FOD617A3SD
  • FOD250LSD vs FOD617D
  • FOD250LSD vs FOD617DSD
  • FOD250LSD vs FOD617DS
  • FOD250LSD vs FOD617D3SD
  • FOD250LSD vs FOD617D3S
  • FOD250LSD vs FOD617D300W
  • FOD250LSD vs FOD270LSD
  • FOD250LSD vs FOD617CW
  • FOD250LSD vs FOD617CSD
  • FOD250LSD vs FOD617CS
  • FOD250LSD vs FOD617C3S
  • FOD250LSD vs FOD617D300
  • FOD250LSD vs FOD073LR1
  • FOD250LSD vs FOD617B300W
  • FOD250LSD vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!