☰
FOD270LS
FOD270LS
Obsolete
Description:  OPTOISO 5KV DARL W/BASE 8SMD
Manufacturer:  onsemi
Datasheet:   FOD270LS Datasheet
History Price: Obsolete
In Stock: 47680
FOD270LS Specification
Specification
Part No
FOD270LS
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
400% @ 500礎
Current Transfer Ratio (Max)
7000% @ 500礎
Turn On / Turn Off Time (Typ)
3µs, 50µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
FOD270LS PDF Datasheet
FOD270LS Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD270LS Compare Parts
  • FOD270LS vs FOD2743CT
  • FOD270LS vs FOD2743CT
  • FOD270LS vs FOD2743CSV
  • FOD270LS vs FOD2743CSDV
  • FOD270LS vs FOD617B300
  • FOD270LS vs FOD2743CSD
  • FOD270LS vs FOD2743CV
  • FOD270LS vs FOD2743CS
  • FOD270LS vs FOD2743C
  • FOD270LS vs FOD2743C
  • FOD270LS vs FOD2711
  • FOD270LS vs FOD270LT
  • FOD270LS vs FOD617A300W
  • FOD270LS vs FOD617B
  • FOD270LS vs FOD617AW
  • FOD270LS vs FOD617ASD
  • FOD270LS vs FOD617AS
  • FOD270LS vs FOD2743CTV
  • FOD270LS vs FOD617A3S
  • FOD270LS vs FOD2743CV
  • FOD270LS vs FOD617A300
  • FOD270LS vs FOD617A300
  • FOD270LS vs FOD617A
  • FOD270LS vs FOD270L
  • FOD270LS vs FOD617A3SD
  • FOD270LS vs FOD617D
  • FOD270LS vs FOD617DSD
  • FOD270LS vs FOD617DS
  • FOD270LS vs FOD617D3SD
  • FOD270LS vs FOD617D3S
  • FOD270LS vs FOD617D300W
  • FOD270LS vs FOD270LSD
  • FOD270LS vs FOD617CW
  • FOD270LS vs FOD617CSD
  • FOD270LS vs FOD617CS
  • FOD270LS vs FOD617C3S
  • FOD270LS vs FOD617D300
  • FOD270LS vs FOD073LR1
  • FOD270LS vs FOD617B300W
  • FOD270LS vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!