☰
FOD2712AR2
FOD2712AR2
Active
Description:  OPTOISO 2.5KV TRANSISTOR 8SOIC
Manufacturer:  onsemi
Datasheet:   FOD2712AR2 Datasheet
History Price: $1.69
In Stock: 24880
FOD2712AR2 Specification
Specification
Part No
FOD2712AR2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD2712AR2 PDF Datasheet
FOD2712AR2 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2712AR2 Description
Overview of onsemi FOD2712AR2

The onsemi FOD2712AR2 is a high-performance optocoupler designed for applications requiring electrical isolation and signal transmission. This device is particularly suitable for industrial automation, power supplies, and communication systems. The FOD2712AR2 features a phototransistor output, providing a reliable means of transferring signals while maintaining electrical isolation between input and output.

Key Specifications

- Input Current (IF): The FOD2712AR2 operates with a forward input current range of 5 mA to 20 mA, allowing for flexibility in driving the input LED.
- Output Voltage (VCE): The collector-emitter voltage can reach up to 80 V, making it suitable for high-voltage applications.
- Output Current (IC): The maximum output current is rated at 50 mA, which is adequate for driving various loads in different applications.
- Isolation Voltage: The device provides an isolation voltage of 5000 VRMS, ensuring robust electrical isolation between the input and output, which is critical for safety in industrial applications.
- Transfer Ratio (CTR): The current transfer ratio (CTR) is typically between 100% to 600% at an input current of 10 mA, indicating the efficiency of signal transfer from the input to the output.
- Operating Temperature Range: The FOD2712AR2 is rated for operation over a temperature range of -40°C to +100°C, making it suitable for harsh environments.
- Package Type: The device is available in a DIP-8 package, which is suitable for through-hole mounting and provides ease of integration into various circuit designs.

Pin Configuration

The FOD2712AR2 comes in an 8-pin DIP package, with the following key pin configuration:

1. Anode (A): Input LED anode connection.
2. Cathode (K): Input LED cathode connection.
3. Collector (C): Output collector connection.
4. Emitter (E): Output emitter connection.
5. NC: No connection (not used).
6. NC: No connection (not used).
7. GND: Ground connection.
8. VCC: Supply voltage connection for the output side.

Applications

The FOD2712AR2 is widely used in various applications, including:

- Industrial Automation: It is commonly used in control systems to provide isolation between control signals and high-voltage equipment.
- Power Supplies: The device is suitable for feedback circuits in switch-mode power supplies, ensuring safe and reliable operation.
- Communication Systems: It can be used in data communication systems to isolate signals and protect sensitive components from high voltages.
- Motor Control: The FOD2712AR2 is effective in motor control applications, providing isolation between the control circuit and the motor drive.

Advantages

- High Isolation Voltage: The 5000 VRMS isolation voltage ensures safety and reliability in high-voltage applications, protecting sensitive components from electrical noise and surges.
- Wide Operating Temperature Range: The ability to operate in extreme temperatures makes the FOD2712AR2 suitable for various industrial environments.
- High Current Transfer Ratio: The high CTR allows for efficient signal transmission, reducing the need for additional amplification in many applications.
- Compact Design: The DIP-8 package allows for easy integration into existing designs, making it a versatile choice for engineers.

Conclusion

The onsemi FOD2712AR2 is a robust and efficient optocoupler that provides reliable electrical isolation and signal transmission for a wide range of applications. With its high isolation voltage, wide operating temperature range, and excellent current transfer ratio, it is an ideal choice for engineers looking to enhance the safety and performance of their electronic designs. Whether used in industrial automation, power supplies, or communication systems, the FOD2712AR2 delivers dependable performance in demanding environments.
FOD2712AR2 Compare Parts
  • FOD2712AR2 vs FOD2743CT
  • FOD2712AR2 vs FOD2743CT
  • FOD2712AR2 vs FOD2743CSV
  • FOD2712AR2 vs FOD2743CSDV
  • FOD2712AR2 vs FOD617B300
  • FOD2712AR2 vs FOD2743CSD
  • FOD2712AR2 vs FOD2743CV
  • FOD2712AR2 vs FOD2743CS
  • FOD2712AR2 vs FOD2743C
  • FOD2712AR2 vs FOD2743C
  • FOD2712AR2 vs FOD2711
  • FOD2712AR2 vs FOD270LT
  • FOD2712AR2 vs FOD617A300W
  • FOD2712AR2 vs FOD617B
  • FOD2712AR2 vs FOD617AW
  • FOD2712AR2 vs FOD617ASD
  • FOD2712AR2 vs FOD617AS
  • FOD2712AR2 vs FOD2743CTV
  • FOD2712AR2 vs FOD617A3S
  • FOD2712AR2 vs FOD2743CV
  • FOD2712AR2 vs FOD617A300
  • FOD2712AR2 vs FOD617A300
  • FOD2712AR2 vs FOD617A
  • FOD2712AR2 vs FOD270L
  • FOD2712AR2 vs FOD617A3SD
  • FOD2712AR2 vs FOD617D
  • FOD2712AR2 vs FOD617DSD
  • FOD2712AR2 vs FOD617DS
  • FOD2712AR2 vs FOD617D3SD
  • FOD2712AR2 vs FOD617D3S
  • FOD2712AR2 vs FOD617D300W
  • FOD2712AR2 vs FOD270LSD
  • FOD2712AR2 vs FOD617CW
  • FOD2712AR2 vs FOD617CSD
  • FOD2712AR2 vs FOD617CS
  • FOD2712AR2 vs FOD617C3S
  • FOD2712AR2 vs FOD617D300
  • FOD2712AR2 vs FOD073LR1
  • FOD2712AR2 vs FOD617B300W
  • FOD2712AR2 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!