☰
FOD617A3SD
FOD617A3SD
Obsolete
Description:  OPTOISOLATOR 5KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   FOD617A3SD Datasheet
History Price: Obsolete
In Stock: 4400
FOD617A3SD Specification
Specification
Part No
FOD617A3SD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FOD617A3SD PDF Datasheet
FOD617A3SD Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD617A3SD Compare Parts
  • FOD617A3SD vs FOD2743CT
  • FOD617A3SD vs FOD2743CT
  • FOD617A3SD vs FOD2743CSV
  • FOD617A3SD vs FOD2743CSDV
  • FOD617A3SD vs FOD617B300
  • FOD617A3SD vs FOD2743CSD
  • FOD617A3SD vs FOD2743CV
  • FOD617A3SD vs FOD2743CS
  • FOD617A3SD vs FOD2743C
  • FOD617A3SD vs FOD2743C
  • FOD617A3SD vs FOD2711
  • FOD617A3SD vs FOD270LT
  • FOD617A3SD vs FOD617A300W
  • FOD617A3SD vs FOD617B
  • FOD617A3SD vs FOD617AW
  • FOD617A3SD vs FOD617ASD
  • FOD617A3SD vs FOD617AS
  • FOD617A3SD vs FOD2743CTV
  • FOD617A3SD vs FOD617A3S
  • FOD617A3SD vs FOD2743CV
  • FOD617A3SD vs FOD617A300
  • FOD617A3SD vs FOD617A300
  • FOD617A3SD vs FOD617A
  • FOD617A3SD vs FOD270L
  • FOD617A3SD vs FOD617D
  • FOD617A3SD vs FOD617DSD
  • FOD617A3SD vs FOD617DS
  • FOD617A3SD vs FOD617D3SD
  • FOD617A3SD vs FOD617D3S
  • FOD617A3SD vs FOD617D300W
  • FOD617A3SD vs FOD270LSD
  • FOD617A3SD vs FOD617CW
  • FOD617A3SD vs FOD617CSD
  • FOD617A3SD vs FOD617CS
  • FOD617A3SD vs FOD617C3S
  • FOD617A3SD vs FOD617D300
  • FOD617A3SD vs FOD073LR1
  • FOD617A3SD vs FOD617B300W
  • FOD617A3SD vs FOD270L
  • FOD617A3SD vs FOD250LT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend