☰
FOD814A300
FOD814A300
Active
Description:  OPTOISOLATOR 5KV TRANSISTOR 4DIP
Manufacturer:  onsemi
Datasheet:   FOD814A300 Datasheet
History Price: $0.73
In Stock: 12640
FOD814A300 Specification
Specification
Part No
FOD814A300
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 1mA
Current Transfer Ratio (Max)
150% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
FOD814A300 PDF Datasheet
FOD814A300 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD814A300 Compare Parts
  • FOD814A300 vs FOD2743CT
  • FOD814A300 vs FOD2743CT
  • FOD814A300 vs FOD2743CSV
  • FOD814A300 vs FOD2743CSDV
  • FOD814A300 vs FOD617B300
  • FOD814A300 vs FOD2743CSD
  • FOD814A300 vs FOD2743CV
  • FOD814A300 vs FOD2743CS
  • FOD814A300 vs FOD2743C
  • FOD814A300 vs FOD2743C
  • FOD814A300 vs FOD2711
  • FOD814A300 vs FOD270LT
  • FOD814A300 vs FOD617A300W
  • FOD814A300 vs FOD617B
  • FOD814A300 vs FOD617AW
  • FOD814A300 vs FOD617ASD
  • FOD814A300 vs FOD617AS
  • FOD814A300 vs FOD2743CTV
  • FOD814A300 vs FOD617A3S
  • FOD814A300 vs FOD2743CV
  • FOD814A300 vs FOD617A300
  • FOD814A300 vs FOD617A300
  • FOD814A300 vs FOD617A
  • FOD814A300 vs FOD270L
  • FOD814A300 vs FOD617A3SD
  • FOD814A300 vs FOD617D
  • FOD814A300 vs FOD617DSD
  • FOD814A300 vs FOD617DS
  • FOD814A300 vs FOD617D3SD
  • FOD814A300 vs FOD617D3S
  • FOD814A300 vs FOD617D300W
  • FOD814A300 vs FOD270LSD
  • FOD814A300 vs FOD617CW
  • FOD814A300 vs FOD617CSD
  • FOD814A300 vs FOD617CS
  • FOD814A300 vs FOD617C3S
  • FOD814A300 vs FOD617D300
  • FOD814A300 vs FOD073LR1
  • FOD814A300 vs FOD617B300W
  • FOD814A300 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!