☰
FOD816300
FOD816300
Obsolete
Description:  OPTOISOLATOR 5KV DARLINGTON 4DIP
Manufacturer:  onsemi
Datasheet:   FOD816300 Datasheet
History Price: Obsolete
In Stock: 1440
FOD816300 Specification
Specification
Part No
FOD816300
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
-
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Output Type
Darlington
Current - Output / Channel
80 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
60祍, 53祍
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
-
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
FOD816300 PDF Datasheet
FOD816300 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD816300 Compare Parts
  • FOD816300 vs FOD8163SD
  • FOD816300 vs FOD8163S
  • FOD816300 vs FOD816300W
  • FOD816300 vs FOD260LT
  • FOD816300 vs FOD2200TV
  • FOD816300 vs FOD2200SDV
  • FOD816300 vs FOD2200T
  • FOD816300 vs FOD063L
  • FOD816300 vs FOD2200SD
  • FOD816300 vs FOD2200S
  • FOD816300 vs FOD2200
  • FOD816300 vs FOD2200
  • FOD816300 vs FOD0738R2
  • FOD816300 vs FOD0738R1
  • FOD816300 vs FOD0738
  • FOD816300 vs FOD0738
  • FOD816300 vs FOD0708R2
  • FOD816300 vs FOD0708
  • FOD816300 vs FOD060LR1
  • FOD816300 vs FOD2200SV
  • FOD816300 vs FOD0708R1
  • FOD816300 vs FOD260LSV
  • FOD816300 vs FOD2712A
  • FOD816300 vs FOD0710R2
  • FOD816300 vs FOD0710
  • FOD816300 vs FOD3150SD
  • FOD816300 vs FOD3182
  • FOD816300 vs FOD0720
  • FOD816300 vs FOD060LR2
  • FOD816300 vs FOD260LSD
  • FOD816300 vs FOD060L
  • FOD816300 vs FOD0710
  • FOD816300 vs FOD260LSD
  • FOD816300 vs FOD0720R2
  • FOD816300 vs FOD260LS
  • FOD816300 vs FOD260LS
  • FOD816300 vs FOD260L
  • FOD816300 vs FOD260L
  • FOD816300 vs FOD2200V
  • FOD816300 vs FOD0721R2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend