☰
FOD8163V
FOD8163V
Active
Description:  SSO6 3.3V 10MB VDE
Manufacturer:  onsemi
Datasheet:   FOD8163V Datasheet
History Price: $3.07
In Stock: 43520
FOD8163V Specification
Specification
Part No
FOD8163V
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
90ns, 80ns
Rise / Fall Time (Typ)
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SOP
FOD8163V PDF Datasheet
FOD8163V Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD8163V Compare Parts
  • FOD8163V vs FOD8163SD
  • FOD8163V vs FOD8163S
  • FOD8163V vs FOD816300W
  • FOD8163V vs FOD816300
  • FOD8163V vs FOD260LT
  • FOD8163V vs FOD2200TV
  • FOD8163V vs FOD2200SDV
  • FOD8163V vs FOD2200T
  • FOD8163V vs FOD063L
  • FOD8163V vs FOD2200SD
  • FOD8163V vs FOD2200S
  • FOD8163V vs FOD2200
  • FOD8163V vs FOD2200
  • FOD8163V vs FOD0738R2
  • FOD8163V vs FOD0738R1
  • FOD8163V vs FOD0738
  • FOD8163V vs FOD0738
  • FOD8163V vs FOD0708R2
  • FOD8163V vs FOD0708
  • FOD8163V vs FOD060LR1
  • FOD8163V vs FOD2200SV
  • FOD8163V vs FOD0708R1
  • FOD8163V vs FOD260LSV
  • FOD8163V vs FOD2712A
  • FOD8163V vs FOD0710R2
  • FOD8163V vs FOD0710
  • FOD8163V vs FOD3150SD
  • FOD8163V vs FOD3182
  • FOD8163V vs FOD0720
  • FOD8163V vs FOD060LR2
  • FOD8163V vs FOD260LSD
  • FOD8163V vs FOD060L
  • FOD8163V vs FOD0710
  • FOD8163V vs FOD260LSD
  • FOD8163V vs FOD0720R2
  • FOD8163V vs FOD260LS
  • FOD8163V vs FOD260LS
  • FOD8163V vs FOD260L
  • FOD8163V vs FOD260L
  • FOD8163V vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks