☰
FOD817
FOD817
Active
Description:  OPTOISOLATOR 5KV TRANSISTOR 4DIP
Manufacturer:  onsemi
Datasheet:   FOD817 Datasheet
History Price: $0.51
In Stock: 31200
FOD817 Specification
Specification
Part No
FOD817
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
FOD817 PDF Datasheet
FOD817 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD817 Description

The FOD817 is a high-performance optocoupler designed by ON Semiconductor, widely used in various applications requiring electrical isolation. This device is particularly suited for data communication, power supply feedback, and interfacing between different voltage levels. With its robust design and reliable performance, the FOD817 is ideal for industrial, automotive, and consumer electronics applications.

## Key Features

1. Optical Isolation:
- Provides up to 5,000 VRMS of isolation voltage, ensuring safety and protecting sensitive components from high voltages.

2. High Speed:
- Capable of operating at high speeds, with a rise time of approximately 10 μs and a fall time of about 5 μs, making it suitable for fast data transmission.

3. Wide Operating Voltage Range:
- The FOD817 can operate with a wide range of input current from 5 mA to 20 mA, accommodating various circuit requirements.

4. Low Input Current:
- A low input current requirement allows for efficient operation in battery-powered devices.

5. TTL/CMOS Compatibility:
- Compatible with both TTL and CMOS logic levels, making it versatile for different circuit designs.

6. Compact Package:
- Available in a 6-pin DIP package, which saves board space and simplifies layout designs.

## Specifications

Below are the detailed specifications for the ON Semiconductor FOD817:

- Isolation Voltage: 5,000 VRMS
- Input Current (IF): 5 mA to 20 mA
- Output Current (IO): 50 mA (maximum)
- Supply Voltage (VCC): 30 V (maximum)
- Collector-Emitter Voltage (VCE): 35 V (maximum)
- Rise Time (tr): 10 μs (typical)
- Fall Time (tf): 5 μs (typical)
- Total Device Capacitance: 0.5 pF (typical)
- Operating Temperature Range: -40°C to +100°C
- Package Type: 6-pin DIP

## Applications

The FOD817 is suitable for a variety of applications, including:

1. Data Communication:
- Used for transmitting data between systems while maintaining electrical isolation, essential in digital communication.

2. Power Supply Feedback:
- Commonly used in feedback loops of power supplies to provide isolation between the primary and secondary sides.

3. Microcontroller Interfacing:
- Allows safe interfacing between microcontrollers and high-voltage devices, protecting the microcontroller from surges.

4. Relay Driver:
- Can be employed to drive relays, enabling control of high-power devices while maintaining isolation from the control circuitry.

5. Signal Isolation:
- Effective in isolating analog and digital signals, preventing ground loops and improving signal integrity.

## Advantages

- Enhanced Safety: The high isolation voltage ensures safe operation in high-voltage environments, making it ideal for critical applications.
- Versatility: With compatibility for various logic levels and a wide range of input currents, the FOD817 can be adapted to many circuit designs.
- Compact Design: The small package size allows for space-efficient PCB designs without compromising performance.

## Thermal Considerations

Proper thermal management is essential when using the FOD817 in high-power applications. The maximum junction temperature should not exceed 125°C to maintain reliability. Adequate heat dissipation measures, such as spacing and thermal pads, are recommended to prevent overheating.

## Conclusion

The ON Semiconductor FOD817 optocoupler is a reliable and versatile component for achieving electrical isolation in various applications. Its combination of high-speed performance, extensive isolation capabilities, and compatibility with different logic levels makes it a preferred choice among engineers for designing safe and efficient electronic systems. For further details and specific application guidance, referring to the official ON Semiconductor datasheet is recommended.
FOD817 Compare Parts
  • FOD817 vs FOD2743CT
  • FOD817 vs FOD2743CT
  • FOD817 vs FOD2743CSV
  • FOD817 vs FOD2743CSDV
  • FOD817 vs FOD617B300
  • FOD817 vs FOD2743CSD
  • FOD817 vs FOD2743CV
  • FOD817 vs FOD2743CS
  • FOD817 vs FOD2743C
  • FOD817 vs FOD2743C
  • FOD817 vs FOD2711
  • FOD817 vs FOD270LT
  • FOD817 vs FOD617A300W
  • FOD817 vs FOD617B
  • FOD817 vs FOD617AW
  • FOD817 vs FOD617ASD
  • FOD817 vs FOD617AS
  • FOD817 vs FOD2743CTV
  • FOD817 vs FOD617A3S
  • FOD817 vs FOD2743CV
  • FOD817 vs FOD617A300
  • FOD817 vs FOD617A300
  • FOD817 vs FOD617A
  • FOD817 vs FOD270L
  • FOD817 vs FOD617A3SD
  • FOD817 vs FOD617D
  • FOD817 vs FOD617DSD
  • FOD817 vs FOD617DS
  • FOD817 vs FOD617D3SD
  • FOD817 vs FOD617D3S
  • FOD817 vs FOD617D300W
  • FOD817 vs FOD270LSD
  • FOD817 vs FOD617CW
  • FOD817 vs FOD617CSD
  • FOD817 vs FOD617CS
  • FOD817 vs FOD617C3S
  • FOD817 vs FOD617D300
  • FOD817 vs FOD073LR1
  • FOD817 vs FOD617B300W
  • FOD817 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!