☰
FOD817D
FOD817D
Active
Description:  OPTOISOLATOR 5KV TRANSISTOR 4DIP
Manufacturer:  onsemi
Datasheet:   FOD817D Datasheet
History Price: $0.44
In Stock: 1320
FOD817D Specification
Specification
Part No
FOD817D
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
300% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
FOD817D PDF Datasheet
FOD817D Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD817D Compare Parts
  • FOD817D vs FOD2743CT
  • FOD817D vs FOD2743CT
  • FOD817D vs FOD2743CSV
  • FOD817D vs FOD2743CSDV
  • FOD817D vs FOD617B300
  • FOD817D vs FOD2743CSD
  • FOD817D vs FOD2743CV
  • FOD817D vs FOD2743CS
  • FOD817D vs FOD2743C
  • FOD817D vs FOD2743C
  • FOD817D vs FOD2711
  • FOD817D vs FOD270LT
  • FOD817D vs FOD617A300W
  • FOD817D vs FOD617B
  • FOD817D vs FOD617AW
  • FOD817D vs FOD617ASD
  • FOD817D vs FOD617AS
  • FOD817D vs FOD2743CTV
  • FOD817D vs FOD617A3S
  • FOD817D vs FOD2743CV
  • FOD817D vs FOD617A300
  • FOD817D vs FOD617A300
  • FOD817D vs FOD617A
  • FOD817D vs FOD270L
  • FOD817D vs FOD617A3SD
  • FOD817D vs FOD617D
  • FOD817D vs FOD617DSD
  • FOD817D vs FOD617DS
  • FOD817D vs FOD617D3SD
  • FOD817D vs FOD617D3S
  • FOD817D vs FOD617D300W
  • FOD817D vs FOD270LSD
  • FOD817D vs FOD617CW
  • FOD817D vs FOD617CSD
  • FOD817D vs FOD617CS
  • FOD817D vs FOD617C3S
  • FOD817D vs FOD617D300
  • FOD817D vs FOD073LR1
  • FOD817D vs FOD617B300W
  • FOD817D vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!