☰
FOD819
FOD819
Active
Description:  4PB TR DIP
Manufacturer:  onsemi
Datasheet:   FOD819 Datasheet
History Price: $1.09
In Stock: 23040
FOD819 Specification
Specification
Part No
FOD819
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
100% @ 1.5mA
Current Transfer Ratio (Max)
600% @ 1.5mA
Turn On / Turn Off Time (Typ)
18µs, 18µs
Rise / Fall Time (Typ)
12µs, 20µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-PDIP
FOD819 PDF Datasheet
FOD819 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD819 Compare Parts
  • FOD819 vs FOD2743CT
  • FOD819 vs FOD2743CT
  • FOD819 vs FOD2743CSV
  • FOD819 vs FOD2743CSDV
  • FOD819 vs FOD617B300
  • FOD819 vs FOD2743CSD
  • FOD819 vs FOD2743CV
  • FOD819 vs FOD2743CS
  • FOD819 vs FOD2743C
  • FOD819 vs FOD2743C
  • FOD819 vs FOD2711
  • FOD819 vs FOD270LT
  • FOD819 vs FOD617A300W
  • FOD819 vs FOD617B
  • FOD819 vs FOD617AW
  • FOD819 vs FOD617ASD
  • FOD819 vs FOD617AS
  • FOD819 vs FOD2743CTV
  • FOD819 vs FOD617A3S
  • FOD819 vs FOD2743CV
  • FOD819 vs FOD617A300
  • FOD819 vs FOD617A300
  • FOD819 vs FOD617A
  • FOD819 vs FOD270L
  • FOD819 vs FOD617A3SD
  • FOD819 vs FOD617D
  • FOD819 vs FOD617DSD
  • FOD819 vs FOD617DS
  • FOD819 vs FOD617D3SD
  • FOD819 vs FOD617D3S
  • FOD819 vs FOD617D300W
  • FOD819 vs FOD270LSD
  • FOD819 vs FOD617CW
  • FOD819 vs FOD617CSD
  • FOD819 vs FOD617CS
  • FOD819 vs FOD617C3S
  • FOD819 vs FOD617D300
  • FOD819 vs FOD073LR1
  • FOD819 vs FOD617B300W
  • FOD819 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!