☰
FOD819S
FOD819S
Active
Description:  4PB TR SMD
Manufacturer:  onsemi
Datasheet:   FOD819S Datasheet
History Price: $1.1
In Stock: 6060
FOD819S Specification
Specification
Part No
FOD819S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
100% @ 1.5mA
Current Transfer Ratio (Max)
600% @ 1.5mA
Turn On / Turn Off Time (Typ)
18µs, 18µs
Rise / Fall Time (Typ)
12µs, 20µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FOD819S PDF Datasheet
FOD819S Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD819S Compare Parts
  • FOD819S vs FOD2743CT
  • FOD819S vs FOD2743CT
  • FOD819S vs FOD2743CSV
  • FOD819S vs FOD2743CSDV
  • FOD819S vs FOD617B300
  • FOD819S vs FOD2743CSD
  • FOD819S vs FOD2743CV
  • FOD819S vs FOD2743CS
  • FOD819S vs FOD2743C
  • FOD819S vs FOD2743C
  • FOD819S vs FOD2711
  • FOD819S vs FOD270LT
  • FOD819S vs FOD617A300W
  • FOD819S vs FOD617B
  • FOD819S vs FOD617AW
  • FOD819S vs FOD617ASD
  • FOD819S vs FOD617AS
  • FOD819S vs FOD2743CTV
  • FOD819S vs FOD617A3S
  • FOD819S vs FOD2743CV
  • FOD819S vs FOD617A300
  • FOD819S vs FOD617A300
  • FOD819S vs FOD617A
  • FOD819S vs FOD270L
  • FOD819S vs FOD617A3SD
  • FOD819S vs FOD617D
  • FOD819S vs FOD617DSD
  • FOD819S vs FOD617DS
  • FOD819S vs FOD617D3SD
  • FOD819S vs FOD617D3S
  • FOD819S vs FOD617D300W
  • FOD819S vs FOD270LSD
  • FOD819S vs FOD617CW
  • FOD819S vs FOD617CSD
  • FOD819S vs FOD617CS
  • FOD819S vs FOD617C3S
  • FOD819S vs FOD617D300
  • FOD819S vs FOD073LR1
  • FOD819S vs FOD617B300W
  • FOD819S vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!