☰
FOD852300W
FOD852300W
Active
Description:  OPTOISOLATOR 5KV DARLINGTON 4DIP
Manufacturer:  onsemi
Datasheet:   FOD852300W Datasheet
History Price: $1.22
In Stock: 43040
FOD852300W Specification
Specification
Part No
FOD852300W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
15000% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 20µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
300V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.2V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.400", 10.16mm)
Supplier Device Package
4-DIP
FOD852300W PDF Datasheet
FOD852300W Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD852300W Compare Parts
  • FOD852300W vs FOD2743CT
  • FOD852300W vs FOD2743CT
  • FOD852300W vs FOD2743CSV
  • FOD852300W vs FOD2743CSDV
  • FOD852300W vs FOD617B300
  • FOD852300W vs FOD2743CSD
  • FOD852300W vs FOD2743CV
  • FOD852300W vs FOD2743CS
  • FOD852300W vs FOD2743C
  • FOD852300W vs FOD2743C
  • FOD852300W vs FOD2711
  • FOD852300W vs FOD270LT
  • FOD852300W vs FOD617A300W
  • FOD852300W vs FOD617B
  • FOD852300W vs FOD617AW
  • FOD852300W vs FOD617ASD
  • FOD852300W vs FOD617AS
  • FOD852300W vs FOD2743CTV
  • FOD852300W vs FOD617A3S
  • FOD852300W vs FOD2743CV
  • FOD852300W vs FOD617A300
  • FOD852300W vs FOD617A300
  • FOD852300W vs FOD617A
  • FOD852300W vs FOD270L
  • FOD852300W vs FOD617A3SD
  • FOD852300W vs FOD617D
  • FOD852300W vs FOD617DSD
  • FOD852300W vs FOD617DS
  • FOD852300W vs FOD617D3SD
  • FOD852300W vs FOD617D3S
  • FOD852300W vs FOD617D300W
  • FOD852300W vs FOD270LSD
  • FOD852300W vs FOD617CW
  • FOD852300W vs FOD617CSD
  • FOD852300W vs FOD617CS
  • FOD852300W vs FOD617C3S
  • FOD852300W vs FOD617D300
  • FOD852300W vs FOD073LR1
  • FOD852300W vs FOD617B300W
  • FOD852300W vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!