☰
FOD852W
FOD852W
Obsolete
Description:  OPTOISOLATOR 5KV DARLINGTON 4DIP
Manufacturer:  onsemi
Datasheet:   FOD852W Datasheet
History Price: Obsolete
In Stock: 28400
FOD852W Specification
Specification
Part No
FOD852W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
15000% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 20µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
300V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.2V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.400", 10.16mm)
Supplier Device Package
4-DIP
FOD852W PDF Datasheet
FOD852W Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD852W Compare Parts
  • FOD852W vs FOD2743CT
  • FOD852W vs FOD2743CT
  • FOD852W vs FOD2743CSV
  • FOD852W vs FOD2743CSDV
  • FOD852W vs FOD617B300
  • FOD852W vs FOD2743CSD
  • FOD852W vs FOD2743CV
  • FOD852W vs FOD2743CS
  • FOD852W vs FOD2743C
  • FOD852W vs FOD2743C
  • FOD852W vs FOD2711
  • FOD852W vs FOD270LT
  • FOD852W vs FOD617A300W
  • FOD852W vs FOD617B
  • FOD852W vs FOD617AW
  • FOD852W vs FOD617ASD
  • FOD852W vs FOD617AS
  • FOD852W vs FOD2743CTV
  • FOD852W vs FOD617A3S
  • FOD852W vs FOD2743CV
  • FOD852W vs FOD617A300
  • FOD852W vs FOD617A300
  • FOD852W vs FOD617A
  • FOD852W vs FOD270L
  • FOD852W vs FOD617A3SD
  • FOD852W vs FOD617D
  • FOD852W vs FOD617DSD
  • FOD852W vs FOD617DS
  • FOD852W vs FOD617D3SD
  • FOD852W vs FOD617D3S
  • FOD852W vs FOD617D300W
  • FOD852W vs FOD270LSD
  • FOD852W vs FOD617CW
  • FOD852W vs FOD617CSD
  • FOD852W vs FOD617CS
  • FOD852W vs FOD617C3S
  • FOD852W vs FOD617D300
  • FOD852W vs FOD073LR1
  • FOD852W vs FOD617B300W
  • FOD852W vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!