☰
FOD8802CR2
FOD8802CR2
Active
Description:  8SO 2-CH TR
Manufacturer:  onsemi
Datasheet:   FOD8802CR2 Datasheet
History Price: $2.03
In Stock: 39840
FOD8802CR2 Specification
Specification
Part No
FOD8802CR2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
OptoHit
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
Turn On / Turn Off Time (Typ)
6µs, 6µs
Rise / Fall Time (Typ)
6µs, 7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
75V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD8802CR2 PDF Datasheet
FOD8802CR2 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD8802CR2 Compare Parts
  • FOD8802CR2 vs FOD2743CT
  • FOD8802CR2 vs FOD2743CT
  • FOD8802CR2 vs FOD2743CSV
  • FOD8802CR2 vs FOD2743CSDV
  • FOD8802CR2 vs FOD617B300
  • FOD8802CR2 vs FOD2743CSD
  • FOD8802CR2 vs FOD2743CV
  • FOD8802CR2 vs FOD2743CS
  • FOD8802CR2 vs FOD2743C
  • FOD8802CR2 vs FOD2743C
  • FOD8802CR2 vs FOD2711
  • FOD8802CR2 vs FOD270LT
  • FOD8802CR2 vs FOD617A300W
  • FOD8802CR2 vs FOD617B
  • FOD8802CR2 vs FOD617AW
  • FOD8802CR2 vs FOD617ASD
  • FOD8802CR2 vs FOD617AS
  • FOD8802CR2 vs FOD2743CTV
  • FOD8802CR2 vs FOD617A3S
  • FOD8802CR2 vs FOD2743CV
  • FOD8802CR2 vs FOD617A300
  • FOD8802CR2 vs FOD617A300
  • FOD8802CR2 vs FOD617A
  • FOD8802CR2 vs FOD270L
  • FOD8802CR2 vs FOD617A3SD
  • FOD8802CR2 vs FOD617D
  • FOD8802CR2 vs FOD617DSD
  • FOD8802CR2 vs FOD617DS
  • FOD8802CR2 vs FOD617D3SD
  • FOD8802CR2 vs FOD617D3S
  • FOD8802CR2 vs FOD617D300W
  • FOD8802CR2 vs FOD270LSD
  • FOD8802CR2 vs FOD617CW
  • FOD8802CR2 vs FOD617CSD
  • FOD8802CR2 vs FOD617CS
  • FOD8802CR2 vs FOD617C3S
  • FOD8802CR2 vs FOD617D300
  • FOD8802CR2 vs FOD073LR1
  • FOD8802CR2 vs FOD617B300W
  • FOD8802CR2 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!