☰
FOD8802DR2
FOD8802DR2
Active
Description:  DUAL CHANNEL OPTOHIT SERIES, HIG
Manufacturer:  onsemi
Datasheet:   FOD8802DR2 Datasheet
History Price: $0.72215
In Stock: 40760
FOD8802DR2 Specification
Specification
Part No
FOD8802DR2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
OptoHit
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
70% @ 1mA
Current Transfer Ratio (Max)
380% @ 1mA
Turn On / Turn Off Time (Typ)
6µs, 6µs
Rise / Fall Time (Typ)
6µs, 7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
75V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD8802DR2 PDF Datasheet
FOD8802DR2 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD8802DR2 Compare Parts
  • FOD8802DR2 vs FOD2743CT
  • FOD8802DR2 vs FOD2743CT
  • FOD8802DR2 vs FOD2743CSV
  • FOD8802DR2 vs FOD2743CSDV
  • FOD8802DR2 vs FOD617B300
  • FOD8802DR2 vs FOD2743CSD
  • FOD8802DR2 vs FOD2743CV
  • FOD8802DR2 vs FOD2743CS
  • FOD8802DR2 vs FOD2743C
  • FOD8802DR2 vs FOD2743C
  • FOD8802DR2 vs FOD2711
  • FOD8802DR2 vs FOD270LT
  • FOD8802DR2 vs FOD617A300W
  • FOD8802DR2 vs FOD617B
  • FOD8802DR2 vs FOD617AW
  • FOD8802DR2 vs FOD617ASD
  • FOD8802DR2 vs FOD617AS
  • FOD8802DR2 vs FOD2743CTV
  • FOD8802DR2 vs FOD617A3S
  • FOD8802DR2 vs FOD2743CV
  • FOD8802DR2 vs FOD617A300
  • FOD8802DR2 vs FOD617A300
  • FOD8802DR2 vs FOD617A
  • FOD8802DR2 vs FOD270L
  • FOD8802DR2 vs FOD617A3SD
  • FOD8802DR2 vs FOD617D
  • FOD8802DR2 vs FOD617DSD
  • FOD8802DR2 vs FOD617DS
  • FOD8802DR2 vs FOD617D3SD
  • FOD8802DR2 vs FOD617D3S
  • FOD8802DR2 vs FOD617D300W
  • FOD8802DR2 vs FOD270LSD
  • FOD8802DR2 vs FOD617CW
  • FOD8802DR2 vs FOD617CSD
  • FOD8802DR2 vs FOD617CS
  • FOD8802DR2 vs FOD617C3S
  • FOD8802DR2 vs FOD617D300
  • FOD8802DR2 vs FOD073LR1
  • FOD8802DR2 vs FOD617B300W
  • FOD8802DR2 vs FOD270L
  • FOD8802DR2 FAQ
    Q1: What is the onsemi FOD8802DR2?
    A1: The onsemi FOD8802DR2 is an optocoupler designed for signal transmission, providing electrical isolation between different parts of a system while ensuring high-speed data transfer.

    Q2: What type of device is the FOD8802DR2?
    A2: The FOD8802DR2 is an optocoupler with an integrated photodiode and phototransistor, used for signal isolation in applications requiring high-speed switching and low power consumption.

    Q3: What is the main application of the FOD8802DR2?
    A3: The FOD8802DR2 is mainly used in industrial control systems, power supplies, and communication equipment to isolate control signals from high-voltage circuits.

    Q4: How does the FOD8802DR2 provide isolation?
    A4: The FOD8802DR2 uses optical isolation by transmitting signals through light from an LED to a photodiode, electrically isolating the input and output to protect sensitive circuits.

    Q5: What is the maximum switching speed of the FOD8802DR2?
    A5: The FOD8802DR2 offers high-speed switching capabilities, with a typical propagation delay of around 70 ns, making it suitable for fast signal processing applications.

    Q6: What is the operating temperature range of the FOD8802DR2?
    A6: The FOD8802DR2 operates within a wide temperature range of -40°C to +100°C, making it suitable for both commercial and industrial environments.

    Q7: What is the typical forward voltage of the LED in the FOD8802DR2?
    A7: The LED in the FOD8802DR2 typically has a forward voltage of around 1.3V at a current of 10mA.

    Q8: Is the FOD8802DR2 suitable for high-voltage applications?
    A8: Yes, the FOD8802DR2 provides high isolation voltage, typically up to 3kV, making it suitable for isolating control signals in high-voltage systems.

    Q9: What is the package type for the FOD8802DR2?
    A9: The FOD8802DR2 is available in an 8-pin Dual Inline Package (DIP-8) for easy integration into both through-hole and surface-mount applications.

    Q10: How does the FOD8802DR2 improve system reliability?
    A10: By providing electrical isolation between the control and power circuits, the FOD8802DR2 helps protect sensitive components from voltage spikes and transient faults, thereby improving system reliability.

    Q11: What kind of applications benefit from using the FOD8802DR2?
    A11: Applications such as industrial automation, motor control, power supplies, and communication systems benefit from the FOD8802DR2 due to its isolation capabilities and fast switching performance.

    Q12: Can the FOD8802DR2 be used in automotive applications?
    A12: Yes, the FOD8802DR2 can be used in automotive applications that require signal isolation, especially in control and monitoring circuits where reliability is critical.

    Q13: What is the typical current transfer ratio (CTR) of the FOD8802DR2?
    A13: The FOD8802DR2 typically offers a current transfer ratio (CTR) in the range of 50% to 600%, depending on the operating conditions.

    Q14: How does the FOD8802DR2 ensure low power consumption?
    A14: The FOD8802DR2 is designed for low current consumption in both the input and output sides, which contributes to overall system efficiency and lower power requirements.

    Q15: What is the input voltage range for the FOD8802DR2?
    A15: The FOD8802DR2 is typically driven by an input voltage range of 3V to 5V for optimal operation.

    Q16: How does the FOD8802DR2 handle noise and interference?
    A16: The optical isolation in the FOD8802DR2 helps to reduce electromagnetic interference (EMI) and noise, making it ideal for sensitive applications that require stable and reliable signal transmission.

    Q17: Is the FOD8802DR2 suitable for low-frequency or high-frequency applications?
    A17: The FOD8802DR2 is suitable for high-speed signal transmission, typically operating efficiently in frequencies up to several MHz, making it ideal for high-frequency applications.

    Q18: Does the FOD8802DR2 include any built-in protection features?
    A18: Yes, the FOD8802DR2 includes built-in features like overcurrent protection for the LED and thermal shutdown, ensuring reliable performance under varying conditions.

    Q19: What is the input-to-output isolation voltage of the FOD8802DR2?
    A19: The FOD8802DR2 offers an isolation voltage of up to 3kV RMS, providing robust isolation between input and output circuits.

    Q20: Can the FOD8802DR2 be used in both analog and digital signal applications?
    A20: Yes, the FOD8802DR2 can be used for both analog and digital signal isolation, offering versatility in various types of systems requiring signal separation.
    Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!