☰
FODB100
FODB100
Obsolete
Description:  OPTOISO 2.5KV TRANSISTOR 4BGA
Manufacturer:  onsemi
Datasheet:   FODB100 Datasheet
History Price: Obsolete
In Stock: 11260
FODB100 Specification
Specification
Part No
FODB100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
Microcoupler
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3µs, 5µs
Rise / Fall Time (Typ)
1µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
75V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
30 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-TEBGA
Supplier Device Package
4-BGA (3.5x3.5)
FODB100 PDF Datasheet
FODB100 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODB100 Compare Parts
  • FODB100 vs FOD2743CT
  • FODB100 vs FOD2743CT
  • FODB100 vs FOD2743CSV
  • FODB100 vs FOD2743CSDV
  • FODB100 vs FOD617B300
  • FODB100 vs FOD2743CSD
  • FODB100 vs FOD2743CV
  • FODB100 vs FOD2743CS
  • FODB100 vs FOD2743C
  • FODB100 vs FOD2743C
  • FODB100 vs FOD2711
  • FODB100 vs FOD270LT
  • FODB100 vs FOD617A300W
  • FODB100 vs FOD617B
  • FODB100 vs FOD617AW
  • FODB100 vs FOD617ASD
  • FODB100 vs FOD617AS
  • FODB100 vs FOD2743CTV
  • FODB100 vs FOD617A3S
  • FODB100 vs FOD2743CV
  • FODB100 vs FOD617A300
  • FODB100 vs FOD617A300
  • FODB100 vs FOD617A
  • FODB100 vs FOD270L
  • FODB100 vs FOD617A3SD
  • FODB100 vs FOD617D
  • FODB100 vs FOD617DSD
  • FODB100 vs FOD617DS
  • FODB100 vs FOD617D3SD
  • FODB100 vs FOD617D3S
  • FODB100 vs FOD617D300W
  • FODB100 vs FOD270LSD
  • FODB100 vs FOD617CW
  • FODB100 vs FOD617CSD
  • FODB100 vs FOD617CS
  • FODB100 vs FOD617C3S
  • FODB100 vs FOD617D300
  • FODB100 vs FOD073LR1
  • FODB100 vs FOD617B300W
  • FODB100 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!