☰
FODB103
FODB103
Obsolete
Description:  OPTOISO PHOTOTRANS 4PIN
Manufacturer:  onsemi
Datasheet:   FODB103 Datasheet
History Price: Obsolete
In Stock: 14380
FODB103 Specification
Specification
Part No
FODB103
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FODB103 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODB103 Compare Parts
  • FODB103 vs FOD2743CT
  • FODB103 vs FOD2743CT
  • FODB103 vs FOD2743CSV
  • FODB103 vs FOD2743CSDV
  • FODB103 vs FOD617B300
  • FODB103 vs FOD2743CSD
  • FODB103 vs FOD2743CV
  • FODB103 vs FOD2743CS
  • FODB103 vs FOD2743C
  • FODB103 vs FOD2743C
  • FODB103 vs FOD2711
  • FODB103 vs FOD270LT
  • FODB103 vs FOD617A300W
  • FODB103 vs FOD617B
  • FODB103 vs FOD617AW
  • FODB103 vs FOD617ASD
  • FODB103 vs FOD617AS
  • FODB103 vs FOD2743CTV
  • FODB103 vs FOD617A3S
  • FODB103 vs FOD2743CV
  • FODB103 vs FOD617A300
  • FODB103 vs FOD617A300
  • FODB103 vs FOD617A
  • FODB103 vs FOD270L
  • FODB103 vs FOD617A3SD
  • FODB103 vs FOD617D
  • FODB103 vs FOD617DSD
  • FODB103 vs FOD617DS
  • FODB103 vs FOD617D3SD
  • FODB103 vs FOD617D3S
  • FODB103 vs FOD617D300W
  • FODB103 vs FOD270LSD
  • FODB103 vs FOD617CW
  • FODB103 vs FOD617CSD
  • FODB103 vs FOD617CS
  • FODB103 vs FOD617C3S
  • FODB103 vs FOD617D300
  • FODB103 vs FOD073LR1
  • FODB103 vs FOD617B300W
  • FODB103 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!