☰
FODM1008
FODM1008
Active
Description:  OPTOISO 5KV 1CH TRANS LSOP4
Manufacturer:  onsemi
Datasheet:   FODM1008 Datasheet
History Price: $0.63
In Stock: 40720
FODM1008 Specification
Specification
Part No
FODM1008
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
5.7µs, 8.5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
FODM1008 PDF Datasheet
FODM1008 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM1008 Compare Parts
  • FODM1008 vs FOD2743CT
  • FODM1008 vs FOD2743CT
  • FODM1008 vs FOD2743CSV
  • FODM1008 vs FOD2743CSDV
  • FODM1008 vs FOD617B300
  • FODM1008 vs FOD2743CSD
  • FODM1008 vs FOD2743CV
  • FODM1008 vs FOD2743CS
  • FODM1008 vs FOD2743C
  • FODM1008 vs FOD2743C
  • FODM1008 vs FOD2711
  • FODM1008 vs FOD270LT
  • FODM1008 vs FOD617A300W
  • FODM1008 vs FOD617B
  • FODM1008 vs FOD617AW
  • FODM1008 vs FOD617ASD
  • FODM1008 vs FOD617AS
  • FODM1008 vs FOD2743CTV
  • FODM1008 vs FOD617A3S
  • FODM1008 vs FOD2743CV
  • FODM1008 vs FOD617A300
  • FODM1008 vs FOD617A300
  • FODM1008 vs FOD617A
  • FODM1008 vs FOD270L
  • FODM1008 vs FOD617A3SD
  • FODM1008 vs FOD617D
  • FODM1008 vs FOD617DSD
  • FODM1008 vs FOD617DS
  • FODM1008 vs FOD617D3SD
  • FODM1008 vs FOD617D3S
  • FODM1008 vs FOD617D300W
  • FODM1008 vs FOD270LSD
  • FODM1008 vs FOD617CW
  • FODM1008 vs FOD617CSD
  • FODM1008 vs FOD617CS
  • FODM1008 vs FOD617C3S
  • FODM1008 vs FOD617D300
  • FODM1008 vs FOD073LR1
  • FODM1008 vs FOD617B300W
  • FODM1008 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!