☰
FODM121AR2V
FODM121AR2V
Active
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   FODM121AR2V Datasheet
History Price: $0.64
In Stock: 44400
FODM121AR2V Specification
Specification
Part No
FODM121AR2V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 5mA
Current Transfer Ratio (Max)
300% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FODM121AR2V PDF Datasheet
FODM121AR2V Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM121AR2V Description
onsemi FODM121AR2V Overview

The onsemi FODM121AR2V is an optocoupler device designed to provide electrical isolation and signal transmission between circuits with different voltage potentials. It is specifically tailored for industrial, automotive, and consumer electronics applications. The device is part of the optocoupler family, featuring a phototransistor output, which makes it ideal for high-speed data transmission and safety-critical applications.

Key Features

* Phototransistor Output: The FODM121AR2V utilizes a phototransistor to achieve high-speed data transfer while maintaining excellent electrical isolation between the input and output.
* Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for a variety of environments, including harsh automotive and industrial settings.
* High Isolation Voltage: The device provides strong isolation between input and output, ensuring the protection of sensitive components in high-voltage systems.
* Compact Package: Housed in a compact 4-pin package (DIP-4), the FODM121AR2V is suitable for applications requiring minimal space on the PCB.

Specifications

* Input-Output Isolation Voltage: 5kVrms (minimum), ensuring robust electrical isolation between the input and output circuits.
* Output Current: Maximum output collector current is 50mA, suitable for low- to medium-power signal transmission.
* Input Forward Voltage (IF): Typically 1.2V at a current of 10mA. The low forward voltage ensures minimal power loss when driving the LED input.
* CTR (Current Transfer Ratio): 50% to 600%, which provides flexibility in signal amplification and is adjustable based on the driving conditions.
* Operating Voltage: The input side of the optocoupler operates with a voltage range of 3V to 6V, while the output is capable of handling voltages up to 80V.
* Rise and Fall Time: The typical rise time is 10µs and the fall time is 10µs, supporting high-speed signal transmission up to 100kHz.
* Package Type: The device is available in a 4-pin DIP package, allowing for easy integration into various electronic systems.
* Current Limiting Resistor: An external resistor is required to limit the input current when driving the LED portion of the optocoupler, ensuring safe operation.

Applications

The onsemi FODM121AR2V is widely used in applications requiring electrical isolation to protect sensitive components from high-voltage spikes and surges. Common uses include:

* Automotive: For isolating control signals in automotive electronics, such as sensor interfaces and powertrain management systems.
* Industrial: Used in industrial equipment like motor drives, PLCs (programmable logic controllers), and signal processing systems where electrical isolation is essential.
* Consumer Electronics: Employed in power supplies, microcontroller interfaces, and communication circuits to ensure safety and noise immunity.
* Communication Systems: Provides electrical isolation for high-speed data transmission between circuits operating at different voltage levels.

The FODM121AR2V is particularly advantageous in environments where noise immunity, protection against voltage surges, and compact design are critical requirements.
FODM121AR2V Compare Parts
  • FODM121AR2V vs FOD2743CT
  • FODM121AR2V vs FOD2743CT
  • FODM121AR2V vs FOD2743CSV
  • FODM121AR2V vs FOD2743CSDV
  • FODM121AR2V vs FOD617B300
  • FODM121AR2V vs FOD2743CSD
  • FODM121AR2V vs FOD2743CV
  • FODM121AR2V vs FOD2743CS
  • FODM121AR2V vs FOD2743C
  • FODM121AR2V vs FOD2743C
  • FODM121AR2V vs FOD2711
  • FODM121AR2V vs FOD270LT
  • FODM121AR2V vs FOD617A300W
  • FODM121AR2V vs FOD617B
  • FODM121AR2V vs FOD617AW
  • FODM121AR2V vs FOD617ASD
  • FODM121AR2V vs FOD617AS
  • FODM121AR2V vs FOD2743CTV
  • FODM121AR2V vs FOD617A3S
  • FODM121AR2V vs FOD2743CV
  • FODM121AR2V vs FOD617A300
  • FODM121AR2V vs FOD617A300
  • FODM121AR2V vs FOD617A
  • FODM121AR2V vs FOD270L
  • FODM121AR2V vs FOD617A3SD
  • FODM121AR2V vs FOD617D
  • FODM121AR2V vs FOD617DSD
  • FODM121AR2V vs FOD617DS
  • FODM121AR2V vs FOD617D3SD
  • FODM121AR2V vs FOD617D3S
  • FODM121AR2V vs FOD617D300W
  • FODM121AR2V vs FOD270LSD
  • FODM121AR2V vs FOD617CW
  • FODM121AR2V vs FOD617CSD
  • FODM121AR2V vs FOD617CS
  • FODM121AR2V vs FOD617C3S
  • FODM121AR2V vs FOD617D300
  • FODM121AR2V vs FOD073LR1
  • FODM121AR2V vs FOD617B300W
  • FODM121AR2V vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!