☰
FODM121ER2V
FODM121ER2V
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   FODM121ER2V Datasheet
History Price: Obsolete
In Stock: 35760
FODM121ER2V Specification
Specification
Part No
FODM121ER2V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FODM121ER2V PDF Datasheet
FODM121ER2V Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM121ER2V Compare Parts
  • FODM121ER2V vs FOD2743CT
  • FODM121ER2V vs FOD2743CT
  • FODM121ER2V vs FOD2743CSV
  • FODM121ER2V vs FOD2743CSDV
  • FODM121ER2V vs FOD617B300
  • FODM121ER2V vs FOD2743CSD
  • FODM121ER2V vs FOD2743CV
  • FODM121ER2V vs FOD2743CS
  • FODM121ER2V vs FOD2743C
  • FODM121ER2V vs FOD2743C
  • FODM121ER2V vs FOD2711
  • FODM121ER2V vs FOD270LT
  • FODM121ER2V vs FOD617A300W
  • FODM121ER2V vs FOD617B
  • FODM121ER2V vs FOD617AW
  • FODM121ER2V vs FOD617ASD
  • FODM121ER2V vs FOD617AS
  • FODM121ER2V vs FOD2743CTV
  • FODM121ER2V vs FOD617A3S
  • FODM121ER2V vs FOD2743CV
  • FODM121ER2V vs FOD617A300
  • FODM121ER2V vs FOD617A300
  • FODM121ER2V vs FOD617A
  • FODM121ER2V vs FOD270L
  • FODM121ER2V vs FOD617A3SD
  • FODM121ER2V vs FOD617D
  • FODM121ER2V vs FOD617DSD
  • FODM121ER2V vs FOD617DS
  • FODM121ER2V vs FOD617D3SD
  • FODM121ER2V vs FOD617D3S
  • FODM121ER2V vs FOD617D300W
  • FODM121ER2V vs FOD270LSD
  • FODM121ER2V vs FOD617CW
  • FODM121ER2V vs FOD617CSD
  • FODM121ER2V vs FOD617CS
  • FODM121ER2V vs FOD617C3S
  • FODM121ER2V vs FOD617D300
  • FODM121ER2V vs FOD073LR1
  • FODM121ER2V vs FOD617B300W
  • FODM121ER2V vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!