☰
FODM121FR1
FODM121FR1
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   FODM121FR1 Datasheet
History Price: Obsolete
In Stock: 8240
FODM121FR1 Specification
Specification
Part No
FODM121FR1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FODM121FR1 PDF Datasheet
FODM121FR1 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM121FR1 Description

The onsemi FODM121FR1 is a high-performance optoisolator designed for applications requiring isolation and signal transmission between different parts of an electrical system. It features a phototransistor output, making it suitable for a wide range of industrial and consumer applications where safety and reliability are paramount.

## Key Features

1. Optical Isolation:
- Provides excellent electrical isolation between the input and output, with a high isolation voltage of 5000 VRMS, ensuring safety in high-voltage environments.

2. Phototransistor Output:
- The output stage is a phototransistor that can directly drive loads, making it versatile for various applications.

3. High Switching Speed:
- Capable of switching at fast rates, allowing for efficient signal transmission in high-speed applications.

4. Wide Operating Temperature Range:
- Designed to operate over a broad temperature range from -40°C to +100°C, making it suitable for harsh environments.

5. Compact Package:
- Available in a small, surface-mount package, the FODM121FR1 is ideal for space-constrained designs.

6. Low Input Current:
- Requires minimal input current to activate, enhancing efficiency and reducing power consumption in low-power applications.

## Specifications

| Specification | Value |
|-------------------------------------|----------------------------------------|
| Part Number | FODM121FR1 |
| Isolation Voltage | 5000 VRMS |
| Input Current (IF) | 10 mA (max) |
| Output Collector-Emitter Voltage (VCE) | 30 V (max) |
| Output Current (IC) | 50 mA (max) |
| Switching Speed (tPHL/tPLH) | 10 µs (typ) / 10 µs (typ) |
| Temperature Range | -40°C to +100°C |
| Package Type | SO-5 |
| Forward Voltage (VF) | 1.2 V (typ at 10 mA) |
| Input Capacitance | 30 pF (max at 1 MHz) |
| Rise/Fall Time (tr/tf) | 5 µs (typ) |
| Power Dissipation (PD) | 50 mW (max) |
| CTR (Current Transfer Ratio) | 50% to 600% (typ) |

## Applications

The FODM121FR1 optoisolator is suitable for a variety of applications, including:

1. Industrial Automation:
- Used in control systems to provide isolation between different parts of machinery and control circuits.

2. Switching Power Supplies:
- Ideal for feedback circuits in power supplies, helping to maintain stable output voltages while providing electrical isolation.

3. Telecommunications:
- Used in data communication systems where signal integrity and isolation are crucial.

4. Consumer Electronics:
- Employed in devices that require safe signal transmission between low-voltage and high-voltage components.

5. Automotive Applications:
- Suitable for automotive control systems where isolation is necessary to protect sensitive electronics from high-voltage spikes.

## Design Considerations

When designing with the FODM121FR1, several factors should be taken into account:

- Input Resistor Selection: Choose an appropriate input resistor to limit the forward current to the specified maximum value, ensuring reliable operation.

- Thermal Management: Ensure that the device operates within its specified temperature range by considering the thermal characteristics of the PCB layout.

- Output Load Configuration: The output transistor can drive various types of loads; however, ensure that the load does not exceed the maximum collector current and voltage ratings.

- PCB Layout: Minimize parasitic capacitance and inductance in the layout to improve switching performance and reduce noise susceptibility.

## Conclusion

The onsemi FODM121FR1 is a robust and reliable optoisolator suitable for a wide range of applications, particularly where electrical isolation is critical. Its high isolation voltage, compact size, and versatility make it an excellent choice for engineers designing modern electronic systems. For more detailed information, including application circuits and further specifications, it is recommended to consult the official datasheet provided by onsemi.
FODM121FR1 Compare Parts
  • FODM121FR1 vs FOD2743CT
  • FODM121FR1 vs FOD2743CT
  • FODM121FR1 vs FOD2743CSV
  • FODM121FR1 vs FOD2743CSDV
  • FODM121FR1 vs FOD617B300
  • FODM121FR1 vs FOD2743CSD
  • FODM121FR1 vs FOD2743CV
  • FODM121FR1 vs FOD2743CS
  • FODM121FR1 vs FOD2743C
  • FODM121FR1 vs FOD2743C
  • FODM121FR1 vs FOD2711
  • FODM121FR1 vs FOD270LT
  • FODM121FR1 vs FOD617A300W
  • FODM121FR1 vs FOD617B
  • FODM121FR1 vs FOD617AW
  • FODM121FR1 vs FOD617ASD
  • FODM121FR1 vs FOD617AS
  • FODM121FR1 vs FOD2743CTV
  • FODM121FR1 vs FOD617A3S
  • FODM121FR1 vs FOD2743CV
  • FODM121FR1 vs FOD617A300
  • FODM121FR1 vs FOD617A300
  • FODM121FR1 vs FOD617A
  • FODM121FR1 vs FOD270L
  • FODM121FR1 vs FOD617A3SD
  • FODM121FR1 vs FOD617D
  • FODM121FR1 vs FOD617DSD
  • FODM121FR1 vs FOD617DS
  • FODM121FR1 vs FOD617D3SD
  • FODM121FR1 vs FOD617D3S
  • FODM121FR1 vs FOD617D300W
  • FODM121FR1 vs FOD270LSD
  • FODM121FR1 vs FOD617CW
  • FODM121FR1 vs FOD617CSD
  • FODM121FR1 vs FOD617CS
  • FODM121FR1 vs FOD617C3S
  • FODM121FR1 vs FOD617D300
  • FODM121FR1 vs FOD073LR1
  • FODM121FR1 vs FOD617B300W
  • FODM121FR1 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!