☰
FODM214AR2
FODM214AR2
Active
Description:  PHOTOTRANSISTOR OPTO
Manufacturer:  onsemi
Datasheet:   FODM214AR2 Datasheet
History Price: $0.75
In Stock: 2720
FODM214AR2 Specification
Specification
Part No
FODM214AR2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
FODM214
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 1mA
Current Transfer Ratio (Max)
250% @ 1mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SOP
FODM214AR2 PDF Datasheet
FODM214AR2 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM214AR2 Compare Parts
  • FODM214AR2 vs FOD2743CT
  • FODM214AR2 vs FOD2743CT
  • FODM214AR2 vs FOD2743CSV
  • FODM214AR2 vs FOD2743CSDV
  • FODM214AR2 vs FOD617B300
  • FODM214AR2 vs FOD2743CSD
  • FODM214AR2 vs FOD2743CV
  • FODM214AR2 vs FOD2743CS
  • FODM214AR2 vs FOD2743C
  • FODM214AR2 vs FOD2743C
  • FODM214AR2 vs FOD2711
  • FODM214AR2 vs FOD270LT
  • FODM214AR2 vs FOD617A300W
  • FODM214AR2 vs FOD617B
  • FODM214AR2 vs FOD617AW
  • FODM214AR2 vs FOD617ASD
  • FODM214AR2 vs FOD617AS
  • FODM214AR2 vs FOD2743CTV
  • FODM214AR2 vs FOD617A3S
  • FODM214AR2 vs FOD2743CV
  • FODM214AR2 vs FOD617A300
  • FODM214AR2 vs FOD617A300
  • FODM214AR2 vs FOD617A
  • FODM214AR2 vs FOD270L
  • FODM214AR2 vs FOD617A3SD
  • FODM214AR2 vs FOD617D
  • FODM214AR2 vs FOD617DSD
  • FODM214AR2 vs FOD617DS
  • FODM214AR2 vs FOD617D3SD
  • FODM214AR2 vs FOD617D3S
  • FODM214AR2 vs FOD617D300W
  • FODM214AR2 vs FOD270LSD
  • FODM214AR2 vs FOD617CW
  • FODM214AR2 vs FOD617CSD
  • FODM214AR2 vs FOD617CS
  • FODM214AR2 vs FOD617C3S
  • FODM214AR2 vs FOD617D300
  • FODM214AR2 vs FOD073LR1
  • FODM214AR2 vs FOD617B300W
  • FODM214AR2 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!