☰
FODM217A
FODM217A
Active
Description:  OPTOISO 3.75KV 1CH TRANS 4SOP
Manufacturer:  onsemi
Datasheet:   FODM217A Datasheet
History Price: $0.74
In Stock: 11120
FODM217A Specification
Specification
Part No
FODM217A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
FODM217
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
160% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SOP
FODM217A PDF Datasheet
FODM217A Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM217A Compare Parts
  • FODM217A vs FOD2743CT
  • FODM217A vs FOD2743CT
  • FODM217A vs FOD2743CSV
  • FODM217A vs FOD2743CSDV
  • FODM217A vs FOD617B300
  • FODM217A vs FOD2743CSD
  • FODM217A vs FOD2743CV
  • FODM217A vs FOD2743CS
  • FODM217A vs FOD2743C
  • FODM217A vs FOD2743C
  • FODM217A vs FOD2711
  • FODM217A vs FOD270LT
  • FODM217A vs FOD617A300W
  • FODM217A vs FOD617B
  • FODM217A vs FOD617AW
  • FODM217A vs FOD617ASD
  • FODM217A vs FOD617AS
  • FODM217A vs FOD2743CTV
  • FODM217A vs FOD617A3S
  • FODM217A vs FOD2743CV
  • FODM217A vs FOD617A300
  • FODM217A vs FOD617A300
  • FODM217A vs FOD617A
  • FODM217A vs FOD270L
  • FODM217A vs FOD617A3SD
  • FODM217A vs FOD617D
  • FODM217A vs FOD617DSD
  • FODM217A vs FOD617DS
  • FODM217A vs FOD617D3SD
  • FODM217A vs FOD617D3S
  • FODM217A vs FOD617D300W
  • FODM217A vs FOD270LSD
  • FODM217A vs FOD617CW
  • FODM217A vs FOD617CSD
  • FODM217A vs FOD617CS
  • FODM217A vs FOD617C3S
  • FODM217A vs FOD617D300
  • FODM217A vs FOD073LR1
  • FODM217A vs FOD617B300W
  • FODM217A vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!