Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Fairchild Semiconductor FODM3010R3V
FODM3010R3V
Obsolete
Optoisolators - Triac, SCR Output Optoisolators
Description:
TRIAC OUTPUT OPTOCOUPLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FODM3010R3V Datasheet
History Price: $0.3
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FODM3010R3V Specification
Specification
Part No
FODM3010R3V
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
Approval Agency
BSI, CSA, UL, VDE
FODM3010R3V PDF Datasheet
FODM3010R3V Datasheet
Click and Download: FODM3010R3V Datasheet
FODM3010R3V Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R1
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V Compare Parts
FODM3010R3V vs FODM3063
FODM3010R3V vs FODM3063
FODM3010R3V vs FODM3063R2
FODM3010R3V vs FODM3083
FODM3010R3V vs FODM3083R2
FODM3010R3V vs FODM3053R2V-NF098
FODM3010R3V vs FOD4208
FODM3010R3V vs FOD420SDV
FODM3010R3V vs FOD4118SD
FODM3010R3V vs FOD4118SDV
FODM3010R3V vs FOD4118SV
FODM3010R3V vs FOD4118TV
FODM3010R3V vs FOD4118TV
FODM3010R3V vs FOD4118V
FODM3010R3V vs FOD4118S
FODM3010R3V vs FOD420
FODM3010R3V vs FOD4208S
FODM3010R3V vs FOD4208SD
FODM3010R3V vs FOD4208SD
FODM3010R3V vs FOD4208SDV
FODM3010R3V vs FOD4208SV
FODM3010R3V vs FOD4208TV
FODM3010R3V vs FOD4208TV
FODM3010R3V vs FOD4208V
FODM3010R3V vs FOD420
FODM3010R3V vs FOD4116SDV
FODM3010R3V vs FOD410TV
FODM3010R3V vs FOD410V
FODM3010R3V vs FOD410V
FODM3010R3V vs FOD4116
FODM3010R3V vs FOD4116S
FODM3010R3V vs FOD4118S
FODM3010R3V vs FOD4116SV
FODM3010R3V vs FOD4116TV
FODM3010R3V vs FOD4116V
FODM3010R3V vs FOD4118
FODM3010R3V vs FOD4116SD
FODM3010R3V vs FODM3023NF098
FODM3010R3V vs FOD4218TV
FODM3010R3V vs FOD4218TV
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.