Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Fairchild Semiconductor FODM3011
FODM3011
Obsolete
Optoisolators - Triac, SCR Output Optoisolators
Description:
TRIAC OUTPUT OPTOCOUPLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FODM3011 Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FODM3011 Specification
Specification
Part No
FODM3011
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
Approval Agency
BSI, CSA, UL
FODM3011 PDF Datasheet
FODM3011 Datasheet
Click and Download: FODM3011 Datasheet
FODM3011 Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011 Compare Parts
FODM3011 vs FODM3063
FODM3011 vs FODM3063
FODM3011 vs FODM3063R2
FODM3011 vs FODM3083
FODM3011 vs FODM3083R2
FODM3011 vs FODM3053R2V-NF098
FODM3011 vs FOD4208
FODM3011 vs FOD420SDV
FODM3011 vs FOD4118SD
FODM3011 vs FOD4118SDV
FODM3011 vs FOD4118SV
FODM3011 vs FOD4118TV
FODM3011 vs FOD4118TV
FODM3011 vs FOD4118V
FODM3011 vs FOD4118S
FODM3011 vs FOD420
FODM3011 vs FOD4208S
FODM3011 vs FOD4208SD
FODM3011 vs FOD4208SD
FODM3011 vs FOD4208SDV
FODM3011 vs FOD4208SV
FODM3011 vs FOD4208TV
FODM3011 vs FOD4208TV
FODM3011 vs FOD4208V
FODM3011 vs FOD420
FODM3011 vs FOD4116SDV
FODM3011 vs FOD410TV
FODM3011 vs FOD410V
FODM3011 vs FOD410V
FODM3011 vs FOD4116
FODM3011 vs FOD4116S
FODM3011 vs FOD4118S
FODM3011 vs FOD4116SV
FODM3011 vs FOD4116TV
FODM3011 vs FOD4116V
FODM3011 vs FOD4118
FODM3011 vs FOD4116SD
FODM3011 vs FODM3023NF098
FODM3011 vs FOD4218TV
FODM3011 vs FOD4218TV
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.