☰
FODM352
FODM352
Active
Description:  PHOTODARLINGTON OPTO
Manufacturer:  onsemi
Datasheet:   FODM352 Datasheet
History Price: $1.22
In Stock: 1260
FODM352 Specification
Specification
Part No
FODM352
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
FODM352
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
20µs, 100µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
300V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.2V
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-MFP
FODM352 PDF Datasheet
FODM352 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM352 Compare Parts
  • FODM352 vs FOD2743CT
  • FODM352 vs FOD2743CT
  • FODM352 vs FOD2743CSV
  • FODM352 vs FOD2743CSDV
  • FODM352 vs FOD617B300
  • FODM352 vs FOD2743CSD
  • FODM352 vs FOD2743CV
  • FODM352 vs FOD2743CS
  • FODM352 vs FOD2743C
  • FODM352 vs FOD2743C
  • FODM352 vs FOD2711
  • FODM352 vs FOD270LT
  • FODM352 vs FOD617A300W
  • FODM352 vs FOD617B
  • FODM352 vs FOD617AW
  • FODM352 vs FOD617ASD
  • FODM352 vs FOD617AS
  • FODM352 vs FOD2743CTV
  • FODM352 vs FOD617A3S
  • FODM352 vs FOD2743CV
  • FODM352 vs FOD617A300
  • FODM352 vs FOD617A300
  • FODM352 vs FOD617A
  • FODM352 vs FOD270L
  • FODM352 vs FOD617A3SD
  • FODM352 vs FOD617D
  • FODM352 vs FOD617DSD
  • FODM352 vs FOD617DS
  • FODM352 vs FOD617D3SD
  • FODM352 vs FOD617D3S
  • FODM352 vs FOD617D300W
  • FODM352 vs FOD270LSD
  • FODM352 vs FOD617CW
  • FODM352 vs FOD617CSD
  • FODM352 vs FOD617CS
  • FODM352 vs FOD617C3S
  • FODM352 vs FOD617D300
  • FODM352 vs FOD073LR1
  • FODM352 vs FOD617B300W
  • FODM352 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!