☰
FODM453V
FODM453V
Active
Description:  OPTOISO 3.75KV TRANSISTOR 5MFP
Manufacturer:  onsemi
Datasheet:   FODM453V Datasheet
History Price: $2.49
In Stock: 6560
FODM453V Specification
Specification
Part No
FODM453V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
20% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
400ns, 350ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-Mini-Flat
FODM453V PDF Datasheet
FODM453V Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM453V Compare Parts
  • FODM453V vs FOD2743CT
  • FODM453V vs FOD2743CT
  • FODM453V vs FOD2743CSV
  • FODM453V vs FOD2743CSDV
  • FODM453V vs FOD617B300
  • FODM453V vs FOD2743CSD
  • FODM453V vs FOD2743CV
  • FODM453V vs FOD2743CS
  • FODM453V vs FOD2743C
  • FODM453V vs FOD2743C
  • FODM453V vs FOD2711
  • FODM453V vs FOD270LT
  • FODM453V vs FOD617A300W
  • FODM453V vs FOD617B
  • FODM453V vs FOD617AW
  • FODM453V vs FOD617ASD
  • FODM453V vs FOD617AS
  • FODM453V vs FOD2743CTV
  • FODM453V vs FOD617A3S
  • FODM453V vs FOD2743CV
  • FODM453V vs FOD617A300
  • FODM453V vs FOD617A300
  • FODM453V vs FOD617A
  • FODM453V vs FOD270L
  • FODM453V vs FOD617A3SD
  • FODM453V vs FOD617D
  • FODM453V vs FOD617DSD
  • FODM453V vs FOD617DS
  • FODM453V vs FOD617D3SD
  • FODM453V vs FOD617D3S
  • FODM453V vs FOD617D300W
  • FODM453V vs FOD270LSD
  • FODM453V vs FOD617CW
  • FODM453V vs FOD617CSD
  • FODM453V vs FOD617CS
  • FODM453V vs FOD617C3S
  • FODM453V vs FOD617D300
  • FODM453V vs FOD073LR1
  • FODM453V vs FOD617B300W
  • FODM453V vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!