☰
FODM8801C
FODM8801C
Active
Description:  OPTOISO 3.75KV TRANS 4-MINI-FLAT
Manufacturer:  onsemi
Datasheet:   FODM8801C Datasheet
History Price: $2.08
In Stock: 48560
FODM8801C Specification
Specification
Part No
FODM8801C
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
OptoHit
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
Turn On / Turn Off Time (Typ)
6µs, 6µs
Rise / Fall Time (Typ)
5µs, 5.5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
75V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
FODM8801C PDF Datasheet
FODM8801C Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM8801C Description
The onsemi FODM8801C is a high-speed, optically isolated MOSFET driver designed to provide efficient and reliable control for power switching devices in industrial, computing, and automotive applications. It integrates a GaAs LED with a photodetector and CMOS logic circuitry to achieve fast switching times, high common-mode transient immunity, and precise isolation between input and output. The FODM8801C is optimized for driving power MOSFETs or IGBTs in isolated gate-drive configurations, making it suitable for DC-DC converters, motor control, switch-mode power supplies, and other high-speed switching applications. The device provides reinforced isolation for safety-critical systems, supports wide operating temperature ranges, and delivers consistent performance under transient electrical conditions.

## Key Features

The FODM8801C offers multiple features tailored for high-performance isolated gate driving:

* High-speed optocoupler with typical propagation delay of 35 ns.
* Reinforced isolation rating of 5 kVRMS for safe operation in high-voltage systems.
* CMOS-compatible input logic: operates with input voltages from 3 V to 20 V.
* Output capable of driving MOSFET or IGBT gate capacitances up to 2000 pF.
* High common-mode transient immunity (CMTI): 100 kV/µs typical, supporting noisy industrial and power systems.
* Low input current: typically 5 mA at logic-high input, minimizing interface power consumption.
* High output voltage swing: VOUT typically equal to supply voltage minus small saturation voltage.
* Wide operating temperature range: -40°C to +125°C, suitable for automotive and industrial applications.
* Fast rise and fall times: 20 ns typical, enabling efficient switching at high frequencies.
* Low output saturation voltage: VO(SAT) typically 1.5 V at 10 mA output current, reducing power loss in driving stages.
* High linearity between input logic level and output response for precise MOSFET or IGBT control.
* Available in 6-pin DIP or SOIC packages for flexible PCB integration and assembly.

## Electrical Characteristics

The FODM8801C’s electrical specifications demonstrate its suitability for high-speed gate driving:

* Input forward voltage: 1.2 V typical at 5 mA.
* Input threshold voltage (VIH): 3 V minimum for logic high; (VIL) 0.8 V maximum for logic low.
* Input current: 5 mA typical at 5 V logic input.
* Output supply voltage (VCC): 4.5 V to 20 V.
* Output current sourcing capability: 10 mA to 20 mA typical.
* Output low saturation voltage (VOL): 1.5 V typical at 10 mA.
* Propagation delay: 35 ns typical from input logic change to output switching.
* Rise time: 20 ns typical; fall time: 20 ns typical for resistive load of 100 Ω.
* Isolation voltage: 5 kVRMS for one minute between input and output.
* Common-mode transient immunity (CMTI): 100 kV/µs typical at VCC = 15 V.
* Input-output capacitance: 0.6 pF typical, ensuring low parasitic coupling for high-speed operation.

## Switching Performance

The FODM8801C provides fast and precise switching characteristics critical for power applications:

* Rise and fall times of 20 ns typical enable high-frequency operation up to several hundred kHz.
* Low propagation delay ensures minimal timing skew in multi-channel isolated driver systems.
* High CMTI ensures stable operation in the presence of high dV/dt transients common in switching converters and motor drives.
* Symmetrical rise and fall times reduce overshoot and ringing in the gate drive waveform.
* Output current capability allows direct driving of small- to medium-power MOSFET gates without external buffers.
* Low output saturation voltage reduces gate drive losses, improving overall switching efficiency.

## Isolation and Reliability

* Reinforced isolation of 5 kVRMS provides safety margin for industrial and automotive applications.
* Isolation barrier maintains signal integrity and protects low-voltage control circuits from high-voltage switching nodes.
* High dielectric withstand and robust construction ensure long-term reliability in harsh operating environments.
* Low leakage current across the isolation barrier (<1 nA typical) minimizes errors and power dissipation.
* Wide temperature operation (-40°C to +125°C) ensures consistent performance across automotive and industrial ranges.
* ESD protection ratings: ±8 kV HBM (human body model) for handling and assembly reliability.

## Applications

The FODM8801C is suitable for a broad range of high-speed, isolated switching applications:

* Isolated gate driver for power MOSFETs or IGBTs in DC-DC converters.
* Motor control circuits requiring precise timing and high common-mode noise immunity.
* Switch-mode power supplies (SMPS) with isolated control loops.
* Industrial inverters and power distribution systems requiring reinforced isolation.
* Automotive electronic control units (ECUs) with high-speed switching requirements.
* Isolated signal interfacing in harsh electrical environments where safety and timing precision are critical.

## Packaging and Integration

* Available in 6-pin SOIC or DIP packages for standard PCB assembly.
* Low-profile surface-mount SOIC package supports high-density layouts in power electronics.
* Pin configuration designed for direct connection to gate driver circuits and microcontroller output pins.
* Compatible with standard optical isolation design rules, facilitating quick integration into isolated power systems.
* Small footprint and low parasitic capacitance ensure minimal impact on high-frequency switching performance.

## Advantages for System Designers

* High-speed switching and low propagation delay enable efficient high-frequency operation in power converters.
* Reinforced isolation allows safe interfacing between high-voltage power devices and low-voltage control logic.
* High CMTI ensures stable operation in noisy industrial and automotive environments.
* Low input current and output saturation voltage reduce overall system power loss.
* Robust thermal and ESD protection ensures reliable long-term operation in harsh conditions.
* Compact packages facilitate flexible board layout and integration in size-constrained applications.

The onsemi FODM8801C provides a high-performance, reliable, and safe solution for isolated gate driving, combining fast response, high common-mode transient immunity, and reinforced isolation in a compact package. Its design supports demanding industrial, automotive, and power electronics applications, delivering precise control and efficient switching for MOSFETs and IGBTs in modern high-speed power systems.
FODM8801C Compare Parts
  • FODM8801C vs FOD2743CT
  • FODM8801C vs FOD2743CT
  • FODM8801C vs FOD2743CSV
  • FODM8801C vs FOD2743CSDV
  • FODM8801C vs FOD617B300
  • FODM8801C vs FOD2743CSD
  • FODM8801C vs FOD2743CV
  • FODM8801C vs FOD2743CS
  • FODM8801C vs FOD2743C
  • FODM8801C vs FOD2743C
  • FODM8801C vs FOD2711
  • FODM8801C vs FOD270LT
  • FODM8801C vs FOD617A300W
  • FODM8801C vs FOD617B
  • FODM8801C vs FOD617AW
  • FODM8801C vs FOD617ASD
  • FODM8801C vs FOD617AS
  • FODM8801C vs FOD2743CTV
  • FODM8801C vs FOD617A3S
  • FODM8801C vs FOD2743CV
  • FODM8801C vs FOD617A300
  • FODM8801C vs FOD617A300
  • FODM8801C vs FOD617A
  • FODM8801C vs FOD270L
  • FODM8801C vs FOD617A3SD
  • FODM8801C vs FOD617D
  • FODM8801C vs FOD617DSD
  • FODM8801C vs FOD617DS
  • FODM8801C vs FOD617D3SD
  • FODM8801C vs FOD617D3S
  • FODM8801C vs FOD617D300W
  • FODM8801C vs FOD270LSD
  • FODM8801C vs FOD617CW
  • FODM8801C vs FOD617CSD
  • FODM8801C vs FOD617CS
  • FODM8801C vs FOD617C3S
  • FODM8801C vs FOD617D300
  • FODM8801C vs FOD073LR1
  • FODM8801C vs FOD617B300W
  • FODM8801C vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!